SRAM Memory IC 64Mb (8M x 8, 4M x 16) Parallel 55ns 52-TSOP II
IC SRAM 64MBIT PAR 52TSOP II Product overview: R1WV6416RSD-5SI#B0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1WV6416RSD-5SI#
IC SRAM 64MBIT PAR 52TSOP II
SRAM, 64MBIT, -40 TO 85DEG C; Memory Size:64Mbit; SRAM Memory Configuration:4M x 16bit / 8M x 8bit; Supply Voltage Range:2.7V to 3.6V; Memory Case Style:UTSOP-II; No. of Pins:52Pins; Access Time:55ns; Operating Temperature Min:-40°C;RoHS Compliant: Yes
IC SRAM 64MBIT PAR 52TSOP II
SRAM - Asynchronous Memory IC 64Mbit Parallel 55 ns 52-TSOP II
SRAM Memory IC 64Mbit Parallel 55 ns 52-TSOP II
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | R1WV6416RSD-5SI#B0-ND | 774-R1WV6416RSD-5SI#B0 | R1WV6416RSD-5SI#B0 | 84AC2587 | R1WV6416RSD-5SI#B0 | R1WV6416RSD-5SI#B0 |
| Product Name | Memory | Memory IC and Storage Component | Memory | Sram, 64Mbit, -40 To 85Deg C; Memory Size Renesas | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | |
| Package Type | "52-TFSOP (0.350"", 8.89mm Width)" | Tray | UTSOP-II | 52-TFSOP (0.350, 8.89mm Width) | 52-TFSOP (0.350\", 8.89mm Width) |