Renesas Electronics Corporation Memory IC and Storage Component R1WV3216RBG-7SI#B0

Description
IC SRAM 32MBIT PARALLEL 48TFBGA Product overview: R1WV3216RBG-7SI#B0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1WV3216RBG-7SI# B0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SRAM 32MBIT PARALLEL 48TFBGA Product overview: R1WV3216RBG-7SI#B0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1WV3216RBG-7SI# B0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-R1WV3216RBG-7SI#B0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-R1WV3216RBG-7SI#B0
Memory IC and Storage Component 774-R1WV3216RBG-7SI#B0
IC SRAM 32MBIT PARALLEL 48TFBGA Product overview: R1WV3216RBG-7SI#B0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1WV3216RBG-7SI# B0 can be used for catalog matching and distributor lookup.

IC SRAM 32MBIT PARALLEL 48TFBGA Product overview: R1WV3216RBG-7SI#B0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1WV3216RBG-7SI#B0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SRAM - R1WV3216RBG-7SI#B0 - 792861-R1WV3216RBG-7SI#B0 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - R1WV3216RBG-7SI#B0
792861-R1WV3216RBG-7SI#B0
Memory - SRAM - R1WV3216RBG-7SI#B0 792861-R1WV3216RBG-7SI#B0
Manufacturer: Renesas Electronics America Win Source Part Number: 792861-R1WV3216RBG-7 SI#B0 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-TFBGA Mounting: SMD Technology: SRAM Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Volatile Memory Size: 32Mb (2M x 16) Access Time: 70ns Part Status: Obsolete(EOL) Family Name: R1WV3216R Categories: Integrated Circuits (ICs) Memory Format: SRAM Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel Manufacturer Package: 48-BGA Alternative Parts (Cross-Reference): LY62L204916AGL-70SLT ; LY62L204916AGL-70SL; LY62L204916AGL-70SLI ; LY62L204916AGL-70SLI T; Introduction Date: April 13, 2004 ECCN: 3A991 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 792861-R1WV3216RBG-7SI#B0
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-TFBGA
Mounting: SMD
Technology: SRAM
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 32Mb (2M x 16)
Access Time: 70ns
Part Status: Obsolete(EOL)
Family Name: R1WV3216R
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Write Cycle Time - Word, Page: 70ns
Memory Interface: Parallel
Manufacturer Package: 48-BGA
Alternative Parts (Cross-Reference): LY62L204916AGL-70SLT; LY62L204916AGL-70SL; LY62L204916AGL-70SLI; LY62L204916AGL-70SLIT;
Introduction Date: April 13, 2004
ECCN: 3A991
Country of Origin: Japan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - R1WV3216RBG-7SI#B0-ND - DigiKey
Thief River Falls, MN, United States
SRAM Memory IC 32Mb (2M x 16) Parallel 70ns 48-TFBGA (7.5x8.5)

SRAM Memory IC 32Mb (2M x 16) Parallel 70ns 48-TFBGA (7.5x8.5)

Buy Now Datasheet
IC SRAM 32MBIT PARALLEL 48FBGA

IC SRAM 32MBIT PARALLEL 48FBGA

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - R1WV3216RBG-7SI#B0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
R1WV3216RBG-7SI#B0
Integrated Circuits (ICs) - Memory - Memory R1WV3216RBG-7SI#B0
IC SRAM 32MBIT PARALLEL 48TFBGA

IC SRAM 32MBIT PARALLEL 48TFBGA

Supplier's Site
Memory - R1WV3216RBG-7SI#B0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM Memory IC 32Mbit Parallel 70 ns 48-TFBGA (7.5x8.5)

SRAM Memory IC 32Mbit Parallel 70 ns 48-TFBGA (7.5x8.5)

Buy Now
Memory - R1WV3216RBG-7SI#B0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM Memory IC 32Mbit Parallel 70 ns 48-TFBGA (7.5x8.5)

SRAM Memory IC 32Mbit Parallel 70 ns 48-TFBGA (7.5x8.5)

Buy Now Datasheet
IC SRAM 32MBIT PARALLEL 48FBGA

IC SRAM 32MBIT PARALLEL 48FBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-R1WV3216RBG-7SI#B0 792861-R1WV3216RBG-7SI#B0 R1WV3216RBG-7SI#B0-ND R1WV3216RBG-7SI#B0 R1WV3216RBG-7SI#B0 R1WV3216RBG-7SI#B0 R1WV3216RBG-7SI#B0
Product Name Memory IC and Storage Component Memory - SRAM - R1WV3216RBG-7SI#B0 Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Access Time 70 ns 70 ns 70 ns 70 ns 70 ns
Cycle Time 70 ns 70 ns 70 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71256L25YG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 256 kbits
View Details
Memory - CY14B104NA-BA25IT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category NVSRAM; NVSRAM; SRAM Chip
Access Time 25 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Controllers - DP8429VX-70 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - AS8ERLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details