SRAM Memory IC 4Mb (256K x 16) Parallel 12ns 44-TSOP II
IC SRAM 4MBIT PARALLEL 44TSOP II Product overview: R1RW0416DSB-2LR#D1 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1RW0416DSB-2LR#
Win Source Part Number: 1030737-R1RW0416DSB-
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 135
Mounting: SMD (SMT)
Technology: SRAM
Memory Type: Volatile
Memory Size: 4Mb (256K x 16)
Access Time: 12 ns
Voltage - Supply: 3V ~ 3.6V
Package / Case: 44-TSOP (0.400", 10.16mm Width)
Supplier Device Package: 44-TSOP II
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: SRAM
Write Cycle Time - Word, Page: 12ns
Memory Interface: Parallel
ECCN: 3A991B2A
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: Renesas Electronics America Inc
Base Product Number: R1RW0416
IC SRAM 4MBIT PARALLEL 44TSOP II
IC SRAM 4MBIT PARALLEL 44TSOP II
SRAM Memory IC 4Mbit Parallel 12 ns 44-TSOP II
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | R1RW0416DSB-2LR#D1-ND | 774-R1RW0416DSB-2LR#D1 | 1030737-R1RW0416DSB-2LR#D1 | R1RW0416DSB-2LR#D1 | R1RW0416DSB-2LR#D1 | R1RW0416DSB-2LR#D1 |
| Product Name | Memory | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | Volatile; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | ||
| Package Type | TSOP; "44-TSOP (0.400"", 10.16mm Width)" | TSOP; Tray | 44-TSOP (0.400\", 10.16mm Width) |