SRAM Memory IC 4Mb (256K x 16) Parallel 12ns 44-TSOP II
Manufacturer: Renesas Electronics America
Win Source Part Number: 931290-R1RP0416DSB-2
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM Memory IC 4Mb (256K x 16) Parallel 12 ns 44-TSOP II
Package: 44-TSOP (0.400", 10.16mm Width)
Package: Tray
Mounting: Surface Mount
Family Name: R1RP0416
Categories: Integrated Circuits (ICs)
Case / Package: 44-TSOP II
ECCN: 3A991B2A
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 135
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
IC SRAM 4MBIT PARALLEL 44TSOP II Product overview: R1RP0416DSB-2PR#D1 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1RP0416DSB-2PR#
SRAM Memory IC 4Mbit Parallel 12 ns 44-TSOP II
IC SRAM 4MBIT PARALLEL 44TSOP II
IC SRAM 4MBIT PARALLEL 44TSOP II
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | R1RP0416DSB-2PR#D1-ND | 931290-R1RP0416DSB-2PR#D1 | 774-R1RP0416DSB-2PR#D1 | R1RP0416DSB-2PR#D1 | R1RP0416DSB-2PR#D1 | R1RP0416DSB-2PR#D1 |
| Product Name | Memory | Memory - SRAM - R1RP0416DSB-2PR#D1 | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | ||
| Package Type | TSOP; "44-TSOP (0.400"", 10.16mm Width)" | SOP; 44-TSOP II | TSOP; Tray | 44-TSOP (0.400\", 10.16mm Width) |