Renesas Electronics Corporation Memory R1RP0416DGE-2LR#B1

Description
SRAM Memory IC 4Mb (256K x 16) Parallel 12ns 44-SOJ
Request a Quote
Description
SRAM Memory IC 4Mb (256K x 16) Parallel 12ns 44-SOJ
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The R1RP0416DGE-2LR#B1 is a 4-Mbit high-speed static RAM organized as 256-k words by 16 bits. It features a maximum access time of 12 ns and operates with a single 5.0V supply, allowing for a ±10% voltage tolerance. This SRAM is designed for applications requiring high speed and density, such as cache and buffer memory. The device is completely static, with equal access and cycle times, and is directly TTL compatible for all inputs and outputs. The operating current is specified at a maximum of 170 mA, with a TTL standby current of 40 mA and a CMOS standby current of 5 mA for the L-version. Data retention current is 0.5 mA for the L-version and 0.2 mA for the S-version, with a minimum data retention voltage of 2V. The product is available in a 400-mil 44-pin plastic SOJ package. This memory component is suitable for engineers looking for reliable, high-speed memory solutions in their designs.

Datasheet Summary
Powered by GS/AI

The R1RP0416DGE-2LR#B1 is a 4-Mbit high-speed static RAM organized as 256-k words by 16 bits. It features a maximum access time of 12 ns and operates with a single 5.0V supply, allowing for a ±10% voltage tolerance. This SRAM is designed for applications requiring high speed and density, such as cache and buffer memory. The device is completely static, with equal access and cycle times, and is directly TTL compatible for all inputs and outputs. The operating current is specified at a maximum of 170 mA, with a TTL standby current of 40 mA and a CMOS standby current of 5 mA for the L-version. Data retention current is 0.5 mA for the L-version and 0.2 mA for the S-version, with a minimum data retention voltage of 2V. The product is available in a 400-mil 44-pin plastic SOJ package. This memory component is suitable for engineers looking for reliable, high-speed memory solutions in their designs.

Suppliers

Company
Product
Description
Supplier Links
Memory - R1RP0416DGE-2LR#B1-ND - DigiKey
Thief River Falls, MN, United States
SRAM Memory IC 4Mb (256K x 16) Parallel 12ns 44-SOJ

SRAM Memory IC 4Mb (256K x 16) Parallel 12ns 44-SOJ

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - R1RP0416DGE-2LR#B1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
R1RP0416DGE-2LR#B1
Integrated Circuits (ICs) - Memory R1RP0416DGE-2LR#B1
IC SRAM 4MBIT PARALLEL 44SOJ

IC SRAM 4MBIT PARALLEL 44SOJ

Supplier's Site
Memory - R1RP0416DGE-2LR#B1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM Memory IC 4Mbit Parallel 12 ns 44-SOJ

SRAM Memory IC 4Mbit Parallel 12 ns 44-SOJ

Buy Now Datasheet
IC SRAM 4MBIT PARALLEL 44SOJ

IC SRAM 4MBIT PARALLEL 44SOJ

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number R1RP0416DGE-2LR#B1-ND R1RP0416DGE-2LR#B1 R1RP0416DGE-2LR#B1 R1RP0416DGE-2LR#B1
Product Name Memory Integrated Circuits (ICs) - Memory Memory Memory
Memory Category SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 4000 kbits 4000 kbits 4000 kbits 4000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67402J - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 10 MHz
Access Time 45 ns
Operating Current 180 mA
View Details
Memory - AS5SP512K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details