Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MEMORY CHIPS
RENESAS ELECTRONICS CORPORATION
R1QEA7218ABG-19IB0 -- INTEGRATED CIRCUITS (ICS) - MEMORY
Renesas Electronics Corporation
Integrated Circuits (ICs) - Memory
R1QEA7218ABG-19IB0
Description
STANDARD SRAM, 4MX18, 0.45NS
Acme Chip Technology Co., Limited
Quarktwin Technology Ltd.
Done
Datasheet
Description
STANDARD SRAM, 4MX18, 0.45NS
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Memory
R1QEA7218ABG-19IB0
Integrated Circuits (ICs) - Memory
R1QEA7218ABG-19IB0
STANDARD SRAM, 4MX18, 0.45NS
STANDARD SRAM, 4MX18, 0.45NS
Supplier's Site
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Memory
R1QEA7218ABG-19IB0
Memory
R1QEA7218ABG-19IB0
Memory IC
Memory IC
Buy Now
Datasheet
Technical Specifications
Acme Chip Technology Co., Limited
Quarktwin Technology Ltd.
Product Category
Memory Chips
Memory Chips
Product Number
R1QEA7218ABG-19IB0
R1QEA7218ABG-19IB0
Product Name
Integrated Circuits (ICs) - Memory
Memory
Unlock Full Specs
to access all available technical data
Similar Products
Infineon Technologies AG
Integrated Circuits (ICs) - Memory - Memory
40060498
View Details
Rochester Electronics
Logic - FIFOs Memory
67C402-10N
Specs
Data Rate
10 MHz
Operating Current
35 mA
View Details
Micross Components, Inc.
Memory
MT5C2568
Specs
Memory Category
SRAM; SRAM Chip
Access Time
12 ns
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
Texas Instruments
Controllers
BQ2205LYPWG4
Specs
Operating Temperature
-20 to 70 C (-4 to 158 F)
Package Type
SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Supply Voltage
3.6V; 3V ~ 3.6V
View Details