SRAM Memory IC 256Kb (32K x 8) Parallel 55ns 28-SOP
Standard SRAM, 32KX8, 55ns, CMOS, PDSO28
IC SRAM 256KBIT PARALLEL 28SOP
IC SRAM 256KBIT PARALLEL 28SOP
SRAM Memory IC 256Kbit Parallel 55 ns 28-SOP
| DigiKey | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | R1LV5256ESP-5SI#S0TR-ND | R1LV5256ESP-5SI#S0 | R1LV5256ESP-5SI#S0 | R1LV5256ESP-5SI#S0 | R1LV5256ESP-5SI#S0 |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | |
| Memory Category | SRAM Chip | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | SOIC; "28-SOIC (0.330"", 8.40mm Width)" | SOP; SOP(28)28 | SOIC; 28-SOIC (0.330\", 8.40mm Width) | ||
| Supply Voltage | 2.7V ~ 3.6V | Surface Mount | 3.6V; 2.7V ~ 3.6V |