Renesas Electronics Corporation 3V Memory IC and Storage Component R1LV0408DSP-7LI#B0

Description
Standard SRAM, 512KX8, 70ns, CMOS, PDSO32
Request a Quote Datasheet
Description
Standard SRAM, 512KX8, 70ns, CMOS, PDSO32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - R1LV0408DSP-7LI#B0 - Rochester Electronics
Newburyport, MA, United States
Standard SRAM, 512KX8, 70ns, CMOS, PDSO32

Standard SRAM, 512KX8, 70ns, CMOS, PDSO32

Supplier's Site Datasheet
3V Memory IC and Storage Component - 774-R1LV0408DSP-7LI#B0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3V Memory IC and Storage Component
774-R1LV0408DSP-7LI#B0
3V Memory IC and Storage Component 774-R1LV0408DSP-7LI#B0
SRAM Chip Async Single 3V 4M-bit 512K x 8 70ns 32-Pin SOP Tube Product overview: R1LV0408DSP-7LI#B0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1LV0408DSP-7LI# B0 can be used for catalog matching and distributor lookup.

SRAM Chip Async Single 3V 4M-bit 512K x 8 70ns 32-Pin SOP Tube Product overview: R1LV0408DSP-7LI#B0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1LV0408DSP-7LI#B0 can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - RAM - R1LV0408DSP-7LI#B0 - 1087108-R1LV0408DSP-7LI#B0 - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - R1LV0408DSP-7LI#B0
1087108-R1LV0408DSP-7LI#B0
Memory - RAM - R1LV0408DSP-7LI#B0 1087108-R1LV0408DSP-7LI#B0
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1087108-R1LV0408DSP- 7LI#B0 Length: 20.95 mm Number of Ports: 1 Mounting: SMD (SMT) Operating Supply Voltage: 3 V Memory Type: RAM, SRAM Memory Size: 512 kB Interface: Parallel Height: 2.75 mm Access Time: 70 ns Density: 4 Mb Number of Words: 512000 Sync/Async: Asynchronous Word Size: 8 b Number of Pins: 32 Width: 11.5 mm Categories: RAM Case / Package: SOP Alternative Parts (Cross-Reference): R1LV0408DSP-7LI#B0R1 LV0408DSP7LI#B0; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Nominal Supply Current: 10 mA Address Bus Width: 19 b

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1087108-R1LV0408DSP-7LI#B0
Length: 20.95 mm
Number of Ports: 1
Mounting: SMD (SMT)
Operating Supply Voltage: 3 V
Memory Type: RAM, SRAM
Memory Size: 512 kB
Interface: Parallel
Height: 2.75 mm
Access Time: 70 ns
Density: 4 Mb
Number of Words: 512000
Sync/Async: Asynchronous
Word Size: 8 b
Number of Pins: 32
Width: 11.5 mm
Categories: RAM
Case / Package: SOP
Alternative Parts (Cross-Reference): R1LV0408DSP-7LI#B0R1LV0408DSP7LI#B0;
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V
Nominal Supply Current: 10 mA
Address Bus Width: 19 b

Buy Now
Memory - R1LV0408DSP-7LI#B0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 4Mbit Parallel 70 ns 32-SOP

SRAM - Asynchronous Memory IC 4Mbit Parallel 70 ns 32-SOP

Buy Now

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number R1LV0408DSP-7LI#B0 774-R1LV0408DSP-7LI#B0 1087108-R1LV0408DSP-7LI#B0 R1LV0408DSP-7LI#B0
Product Name 3V Memory IC and Storage Component Memory - RAM - R1LV0408DSP-7LI#B0 Memory
Memory Category SRAM Chip RAM, SRAM; SRAM Chip RAM, SRAM; SRAM Chip SRAM; SRAM Chip
Logic Family CMOS
Package Type SOIC; SOIC32 SOP SOP; SOP SOIC; 32-SOIC (0.450\", 11.40mm Width)
Access Time 70 ns 70 ns 70 ns
Operating Temperature -40 C (-40 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - Controllers - DP8422AVX-25 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
View Details
2 suppliers
Memory - CY14E064L-SZ35XC - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category NVSRAM; NVSRAM; SRAM Chip
Access Time 35 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Flash Memory - 1882540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - 7164S25YGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 64 kbits
View Details