Renesas Electronics Corporation Memory R1LV0216BSB-5SI#B1

Description
SRAM Memory IC 2Mb (128K x 16) Parallel 55ns 44-TSOP II
Request a Quote Datasheet
Description
SRAM Memory IC 2Mb (128K x 16) Parallel 55ns 44-TSOP II
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - R1LV0216BSB-5SI#B1-ND - DigiKey
Thief River Falls, MN, United States
SRAM Memory IC 2Mb (128K x 16) Parallel 55ns 44-TSOP II

SRAM Memory IC 2Mb (128K x 16) Parallel 55ns 44-TSOP II

Buy Now Datasheet
Memory IC and Storage Component - 774-R1LV0216BSB-5SI#B1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-R1LV0216BSB-5SI#B1
Memory IC and Storage Component 774-R1LV0216BSB-5SI#B1
IC SRAM 2MBIT PARALLEL 44TSOP II Product overview: R1LV0216BSB-5SI#B1 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1LV0216BSB-5SI# B1 can be used for catalog matching and distributor lookup.

IC SRAM 2MBIT PARALLEL 44TSOP II Product overview: R1LV0216BSB-5SI#B1 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1LV0216BSB-5SI#B1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1087104-R1LV0216BSB-5SI#B1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1087104-R1LV0216BSB-5SI#B1
Integrated Circuits (ICs) - Memory 1087104-R1LV0216BSB-5SI#B1
Win Source Part Number: 1087104-R1LV0216BSB- 5SI#B1 Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 135 Mounting: SMD (SMT) Technology: SRAM Memory Type: Volatile Memory Size: 2Mb (128K x 16) Access Time: 55 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 44-TSOP (0.400", 10.16mm Width) Supplier Device Package: 44-TSOP II Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: SRAM Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel Alternative Parts (Cross-Reference): IS61C6416AL-12TLI; IS61WV5128BLL-10TLI; IS61WV25616BLL-10TLI ; CY7C109D-10VXI; CY62128EV30LL-45ZAXI ; CY7C199D-10VXI; ECCN: 3A991B2A Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Renesas Electronics America Inc Other Names: -1161-R1LV0216BSB-5S I#B1 Base Product Number: R1LV0216

Win Source Part Number: 1087104-R1LV0216BSB-5SI#B1
Category: Integrated Circuits (ICs)>Memory
Package: Tube
Standard Package: 135
Mounting: SMD (SMT)
Technology: SRAM
Memory Type: Volatile
Memory Size: 2Mb (128K x 16)
Access Time: 55 ns
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 44-TSOP (0.400", 10.16mm Width)
Supplier Device Package: 44-TSOP II
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: SRAM
Write Cycle Time - Word, Page: 55ns
Memory Interface: Parallel
Alternative Parts (Cross-Reference): IS61C6416AL-12TLI; IS61WV5128BLL-10TLI; IS61WV25616BLL-10TLI; CY7C109D-10VXI; CY62128EV30LL-45ZAXI; CY7C199D-10VXI;
ECCN: 3A991B2A
Fake Threat In the Open Market: 85 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: Renesas Electronics America Inc
Other Names: -1161-R1LV0216BSB-5SI#B1
Base Product Number: R1LV0216

Buy Now Datasheet
Memory IC - 136759291 - Radwell International
Willingboro, NJ, United States
Memory IC
136759291
Memory IC 136759291
STANDARD SRAM, 128KX16, 55NS, CMOS, TSOP2-44. FREE 2 YEAR RADWELL WARRANTY

STANDARD SRAM, 128KX16, 55NS, CMOS, TSOP2-44. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
IC SRAM 2MBIT PARALLEL 44TSOP II

IC SRAM 2MBIT PARALLEL 44TSOP II

Supplier's Site Datasheet
Lpsram, 2Mbit, -40 To 85Deg C Rohs Compliant Renesas - 66AH6950 - Newark, An Avnet Company
Chicago, IL, United States
Lpsram, 2Mbit, -40 To 85Deg C Rohs Compliant Renesas
66AH6950
Lpsram, 2Mbit, -40 To 85Deg C Rohs Compliant Renesas 66AH6950
LPSRAM, 2MBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

LPSRAM, 2MBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Memory - R1LV0216BSB-5SI#B1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM Memory IC 2Mbit Parallel 55 ns 44-TSOP II

SRAM Memory IC 2Mbit Parallel 55 ns 44-TSOP II

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - R1LV0216BSB-5SI#B1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
R1LV0216BSB-5SI#B1
Integrated Circuits (ICs) - Memory - Memory R1LV0216BSB-5SI#B1
IC SRAM 2MBIT PARALLEL 44TSOP II

IC SRAM 2MBIT PARALLEL 44TSOP II

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Radwell International Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number R1LV0216BSB-5SI#B1-ND 774-R1LV0216BSB-5SI#B1 1087104-R1LV0216BSB-5SI#B1 136759291 R1LV0216BSB-5SI#B1 66AH6950 R1LV0216BSB-5SI#B1 R1LV0216BSB-5SI#B1
Product Name Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory IC Memory Lpsram, 2Mbit, -40 To 85Deg C Rohs Compliant Renesas Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip SRAM Chip SRAM; SRAM Chip SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 2000 kbits 2000 kbits 2000 kbits 2000 kbits
Package Type TSOP; "44-TSOP (0.400"", 10.16mm Width)" TSOP; Tube 44-TSOP (0.400\", 10.16mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8F512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
40 MHz SOIC Memory IC and Storage Component - 2020-CY14E512Q1A-SXIT - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category NVSRAM; Non-Volatile; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; Tape & Reel
View Details
4 suppliers
Memory - 71V124SA20PHGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details