SRAM Memory IC 2Mb (256K x 8) Parallel 55ns 32-TSOP I
SRAM Memory IC 2Mb (256K x 8) Parallel 55ns 32-TSOP I
SRAM Memory IC 2Mb (256K x 8) Parallel 55ns 32-TSOP I
IC SRAM 2MBIT PARALLEL 32STSOP
SRAM Memory IC 2Mbit Parallel 55 ns 32-TSOP I
IC SRAM 2MBIT PARALLEL 32STSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | R1LV0208BSA-5SI#S1TR-ND | R1LV0208BSA-5SI#S1 | R1LV0208BSA-5SI#S1 | R1LV0208BSA-5SI#S1 |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits |