Renesas Electronics Corporation Integrated Circuits(ICs) R1LV0108ESP-7SR#B0

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 118624-R1LV0108ESP-7 SR#B0 Category: Integrated Circuits(ICs) Family: Memory Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Speed: 70ns Package: 32-SOIC (0.445", 11.30mm Width) Manufacturer Device Package: 32-SOP Operating Supply Voltage: 2.7 V ~ 3.6 V Format - Memory: RAM Memory Type: SRAM Memory Size: 1M (128K x 8) Interface: Parallel Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 118624-R1LV0108ESP-7 SR#B0 Category: Integrated Circuits(ICs) Family: Memory Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Speed: 70ns Package: 32-SOIC (0.445", 11.30mm Width) Manufacturer Device Package: 32-SOP Operating Supply Voltage: 2.7 V ~ 3.6 V Format - Memory: RAM Memory Type: SRAM Memory Size: 1M (128K x 8) Interface: Parallel Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 118624-R1LV0108ESP-7SR#B0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
118624-R1LV0108ESP-7SR#B0
Integrated Circuits(ICs) 118624-R1LV0108ESP-7SR#B0
Manufacturer: Renesas Electronics America Win Source Part Number: 118624-R1LV0108ESP-7 SR#B0 Category: Integrated Circuits(ICs) Family: Memory Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Speed: 70ns Package: 32-SOIC (0.445", 11.30mm Width) Manufacturer Device Package: 32-SOP Operating Supply Voltage: 2.7 V ~ 3.6 V Format - Memory: RAM Memory Type: SRAM Memory Size: 1M (128K x 8) Interface: Parallel Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 118624-R1LV0108ESP-7SR#B0
Category: Integrated Circuits(ICs)
Family: Memory
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Speed: 70ns
Package: 32-SOIC (0.445", 11.30mm Width)
Manufacturer Device Package: 32-SOP
Operating Supply Voltage: 2.7 V ~ 3.6 V
Format - Memory: RAM
Memory Type: SRAM
Memory Size: 1M (128K x 8)
Interface: Parallel
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory IC and Storage Component - 774-R1LV0108ESP-7SR#B0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-R1LV0108ESP-7SR#B0
Memory IC and Storage Component 774-R1LV0108ESP-7SR#B0
IC SRAM 1MBIT 70NS 32SOP Product overview: R1LV0108ESP-7SR#B0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1LV0108ESP-7SR# B0 can be used for catalog matching and distributor lookup.

IC SRAM 1MBIT 70NS 32SOP Product overview: R1LV0108ESP-7SR#B0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1LV0108ESP-7SR#B0 can be used for catalog matching and distributor lookup.

Supplier's Site
 - R1LV0108ESP-7SR#B0 - Rochester Electronics
Newburyport, MA, United States
Standard SRAM, 128KX8, 70ns, CMOS, PDSO32

Standard SRAM, 128KX8, 70ns, CMOS, PDSO32

Supplier's Site Datasheet
Memory - R1LV0108ESP-7SR#B0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM Memory IC 1Mbit Parallel 70 ns 32-SOP

SRAM Memory IC 1Mbit Parallel 70 ns 32-SOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - R1LV0108ESP-7SR#B0 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Memory
R1LV0108ESP-7SR#B0
Integrated Circuits (ICs) - Memory R1LV0108ESP-7SR#B0
IC SRAM 1MBIT PARALLEL 32SOP

IC SRAM 1MBIT PARALLEL 32SOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 118624-R1LV0108ESP-7SR#B0 774-R1LV0108ESP-7SR#B0 R1LV0108ESP-7SR#B0 R1LV0108ESP-7SR#B0 R1LV0108ESP-7SR#B0
Product Name Integrated Circuits(ICs) Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory
Memory Category SRAM; SRAM Chip SRAM; SRAM Chip SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type SOIC Tube SOP; SOP32 SOIC; 32-SOIC (0.450\", 11.40mm Width) SOIC; 32-SOIC (0.450, 11.40mm Width)
Supply Voltage 2.7 V ~ 3.6 V 3.6V; 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

SmartMedia Cards - 7723176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64 kbits
View Details
Memory - Controllers - BQ2201PNG4 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 8-PDIP
View Details
2 suppliers
5V Memory IC and Storage Component - 774-MT5C1008CW-45/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
 - 27LS00DC - Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type DIP; CDIP
View Details
4 suppliers