Renesas Electronics Corporation Memory R1LV0108ESF-7SR#S0

Description
SRAM Memory IC 1Mb (128K x 8) Parallel 70ns 32-TSOP I
Request a Quote Datasheet
Description
SRAM Memory IC 1Mb (128K x 8) Parallel 70ns 32-TSOP I
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - R1LV0108ESF-7SR#S0-ND - DigiKey
Thief River Falls, MN, United States
SRAM Memory IC 1Mb (128K x 8) Parallel 70ns 32-TSOP I

SRAM Memory IC 1Mb (128K x 8) Parallel 70ns 32-TSOP I

Buy Now Datasheet
Memory - SRAM - R1LV0108ESF-7SR#S0 - 715870-R1LV0108ESF-7SR#S0 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - R1LV0108ESF-7SR#S0
715870-R1LV0108ESF-7SR#S0
Memory - SRAM - R1LV0108ESF-7SR#S0 715870-R1LV0108ESF-7SR#S0
Manufacturer: Renesas Electronics America Win Source Part Number: 715870-R1LV0108ESF-7 SR#S0 Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C (TA) Package: 32-TFSOP (0.724", 18.40mm Width) Mounting: SMD Technology: SRAM Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Volatile Memory Size: 1Mb (128K x 8) Access Time: 70ns Family Name: R1LV0108E Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.renesas.com Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel Manufacturer Package: 32-TSOP (8x20) Alternative Parts (Cross-Reference): EM610FV8T-55LL; EM610FV8T-55LF; 71V124SA10PH8; Introduction Date: January 28, 2011 ECCN: 3A991 Estimated EOL Date: End of life (Obsolete) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 715870-R1LV0108ESF-7SR#S0
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 32-TFSOP (0.724", 18.40mm Width)
Mounting: SMD
Technology: SRAM
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 70ns
Family Name: R1LV0108E
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.renesas.com
Write Cycle Time - Word, Page: 70ns
Memory Interface: Parallel
Manufacturer Package: 32-TSOP (8x20)
Alternative Parts (Cross-Reference): EM610FV8T-55LL; EM610FV8T-55LF; 71V124SA10PH8;
Introduction Date: January 28, 2011
ECCN: 3A991
Estimated EOL Date: End of life (Obsolete)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory IC and Storage Component - 774-R1LV0108ESF-7SR#S0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-R1LV0108ESF-7SR#S0
Memory IC and Storage Component 774-R1LV0108ESF-7SR#S0
IC SRAM 1MBIT PARALLEL 32TSOP I Product overview: R1LV0108ESF-7SR#S0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1LV0108ESF-7SR# S0 can be used for catalog matching and distributor lookup.

IC SRAM 1MBIT PARALLEL 32TSOP I Product overview: R1LV0108ESF-7SR#S0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1LV0108ESF-7SR#S0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - R1LV0108ESF-7SR#S0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM Memory IC 1Mbit Parallel 70 ns 32-TSOP I

SRAM Memory IC 1Mbit Parallel 70 ns 32-TSOP I

Buy Now Datasheet
IC SRAM 1MBIT PARALLEL 32TSOP

IC SRAM 1MBIT PARALLEL 32TSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - R1LV0108ESF-7SR#S0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
R1LV0108ESF-7SR#S0
Integrated Circuits (ICs) - Memory - Memory R1LV0108ESF-7SR#S0
IC SRAM 1MBIT PARALLEL 32TSOP I

IC SRAM 1MBIT PARALLEL 32TSOP I

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number R1LV0108ESF-7SR#S0-ND 715870-R1LV0108ESF-7SR#S0 774-R1LV0108ESF-7SR#S0 R1LV0108ESF-7SR#S0 R1LV0108ESF-7SR#S0 R1LV0108ESF-7SR#S0
Product Name Memory Memory - SRAM - R1LV0108ESF-7SR#S0 Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Package Type "32-TFSOP (0.724"", 18.40mm Width)" Tape & Reel (TR) 32-TFSOP (0.724\", 18.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - Memory - Controllers - BQ2201SN-NTR - 140597-BQ2201SN-NTR - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC
View Details
5 suppliers
Memory - AS4SD2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 16000 kbits
View Details
Memory - 71256SA20TPI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 256 kbits
View Details