Renesas Electronics Corporation Memory - SRAM - R1LV0108ESA-5SI#B0 R1LV0108ESA-5SI#B0

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 931284-R1LV0108ESA-5 SI#B0 Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM Memory IC 1Mb (128K x 8) Parallel 55 ns 32-TSOP I Package: Tray Package: 32-TFSOP (0.465", 11.80mm Width) Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: R1LV0108E Categories: Integrated Circuits (ICs) Case / Package: 32-TSOP I ECCN: 3A991B2B Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 931284-R1LV0108ESA-5 SI#B0 Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM Memory IC 1Mb (128K x 8) Parallel 55 ns 32-TSOP I Package: Tray Package: 32-TFSOP (0.465", 11.80mm Width) Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: R1LV0108E Categories: Integrated Circuits (ICs) Case / Package: 32-TSOP I ECCN: 3A991B2B Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - R1LV0108ESA-5SI#B0 - 931284-R1LV0108ESA-5SI#B0 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - R1LV0108ESA-5SI#B0
931284-R1LV0108ESA-5SI#B0
Memory - SRAM - R1LV0108ESA-5SI#B0 931284-R1LV0108ESA-5SI#B0
Manufacturer: Renesas Electronics America Win Source Part Number: 931284-R1LV0108ESA-5 SI#B0 Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM Memory IC 1Mb (128K x 8) Parallel 55 ns 32-TSOP I Package: Tray Package: 32-TFSOP (0.465", 11.80mm Width) Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: R1LV0108E Categories: Integrated Circuits (ICs) Case / Package: 32-TSOP I ECCN: 3A991B2B Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.32.0041

Manufacturer: Renesas Electronics America
Win Source Part Number: 931284-R1LV0108ESA-5SI#B0
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM Memory IC 1Mb (128K x 8) Parallel 55 ns 32-TSOP I
Package: Tray
Package: 32-TFSOP (0.465", 11.80mm Width)
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: R1LV0108E
Categories: Integrated Circuits (ICs)
Case / Package: 32-TSOP I
ECCN: 3A991B2B
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041

Buy Now Datasheet
 - R1LV0108ESA-5SI#B0 - Rochester Electronics
Newburyport, MA, United States
Standard SRAM, 128KX8, 55ns, CMOS, PDSO32

Standard SRAM, 128KX8, 55ns, CMOS, PDSO32

Supplier's Site Datasheet
Memory IC and Storage Component - 774-R1LV0108ESA-5SI#B0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-R1LV0108ESA-5SI#B0
Memory IC and Storage Component 774-R1LV0108ESA-5SI#B0
IC SRAM 1MBIT PARALLEL 32TSOP I Product overview: R1LV0108ESA-5SI#B0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1LV0108ESA-5SI# B0 can be used for catalog matching and distributor lookup.

IC SRAM 1MBIT PARALLEL 32TSOP I Product overview: R1LV0108ESA-5SI#B0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1LV0108ESA-5SI#B0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - R1LV0108ESA-5SI#B0-ND - DigiKey
Thief River Falls, MN, United States
SRAM Memory IC 1Mb (128K x 8) Parallel 55ns 32-TSOP I

SRAM Memory IC 1Mb (128K x 8) Parallel 55ns 32-TSOP I

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - R1LV0108ESA-5SI#B0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
R1LV0108ESA-5SI#B0
Integrated Circuits (ICs) - Memory - Memory R1LV0108ESA-5SI#B0
IC SRAM 1MBIT PARALLEL 32TSOP I

IC SRAM 1MBIT PARALLEL 32TSOP I

Supplier's Site
IC SRAM 1MBIT PARALLEL 32STSOP

IC SRAM 1MBIT PARALLEL 32STSOP

Supplier's Site Datasheet
Memory - R1LV0108ESA-5SI#B0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM Memory IC 1Mbit Parallel 55 ns 32-TSOP I

SRAM Memory IC 1Mbit Parallel 55 ns 32-TSOP I

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 931284-R1LV0108ESA-5SI#B0 R1LV0108ESA-5SI#B0 774-R1LV0108ESA-5SI#B0 R1LV0108ESA-5SI#B0-ND R1LV0108ESA-5SI#B0 R1LV0108ESA-5SI#B0 R1LV0108ESA-5SI#B0
Product Name Memory - SRAM - R1LV0108ESA-5SI#B0 Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category SRAM Chip SRAM Chip Volatile; SRAM Chip SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; 32-TSOP I SOP; TFSOP32 Tray "32-TFSOP (0.465"", 11.80mm Width)" 32-TFSOP (0.465\", 11.80mm Width)
Logic Family CMOS
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1005C-25L-883C - 1204596-MT5C1005C-25L-883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory IC and Storage Component - 736-DP8429TD-70 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers
Memory - 553395-001-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 71V124HSA10PH - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Density 1000 kbits
View Details