SRAM Memory IC 4Mb (512K x 8) Parallel 55ns 32-SOP
Win Source Part Number: 976443-R1LP0408DSP-5
Category: Integrated Circuits (ICs)>Memory
Package: Tube
Standard Package: 25
Mounting: SMD (SMT)
Technology: SRAM
Memory Type: Volatile
Memory Size: 4Mb (512K x 8)
Access Time: 55 ns
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 32-SOIC (0.450", 11.40mm Width)
Supplier Device Package: 32-SOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: SRAM
Write Cycle Time - Word, Page: 55ns
Memory Interface: Parallel
ECCN: 3A991B2A
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: Renesas Electronics America Inc
Other Names: -1161-R1LP0408DSP-5S
Base Product Number: R1LP0408
IC SRAM 4MBIT PARALLEL 32SOP Product overview: R1LP0408DSP-5SI#B1 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1LP0408DSP-5SI#
IC SRAM 4MBIT PARALLEL 32SOP
IC SRAM 4MBIT PARALLEL 32SOP
IC SRAM 4MBIT PARALLEL 32SOP
SRAM, 4MBIT, -40 TO 85DEG C ROHS COMPLIANT: YES
SRAM Memory IC 4Mbit Parallel 55 ns 32-SOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | R1LP0408DSP-5SI#B1-ND | 976443-R1LP0408DSP-5SI#B1 | 774-R1LP0408DSP-5SI#B1 | R1LP0408DSP-5SI#B1 | R1LP0408DSP-5SI#B1 | R1LP0408DSP-5SI#B1 | 50AJ8759 | R1LP0408DSP-5SI#B1 |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory | Sram, 4Mbit, -40 To 85Deg C Rohs Compliant Renesas | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | |||
| Package Type | SOIC; "32-SOIC (0.450"", 11.40mm Width)" | SOIC | SOIC; Tube | SOIC; 32-SOIC (0.450", 11.40mm Width) | SOIC | SOIC; 32-SOIC (0.450\", 11.40mm Width) |