Renesas Electronics Corporation Integrated Circuits(ICs) R1LP0408CSP-7LC#B0

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 130404-R1LP0408CSP-7 LC#B0 Category: Integrated Circuits(ICs) Family: Memory Packaging: Tube Operating Temperature Range: -20°C ~ 70°C (TA) Speed: 70ns Package: 32-SOIC (0.445", 11.30mm Width) Manufacturer Device Package: 32-SOP Operating Supply Voltage: 4.5 V ~ 5.5 V Format - Memory: RAM Memory Type: SRAM Memory Size: 4M (512K x 8) Interface: Parallel Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 130404-R1LP0408CSP-7 LC#B0 Category: Integrated Circuits(ICs) Family: Memory Packaging: Tube Operating Temperature Range: -20°C ~ 70°C (TA) Speed: 70ns Package: 32-SOIC (0.445", 11.30mm Width) Manufacturer Device Package: 32-SOP Operating Supply Voltage: 4.5 V ~ 5.5 V Format - Memory: RAM Memory Type: SRAM Memory Size: 4M (512K x 8) Interface: Parallel Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 130404-R1LP0408CSP-7LC#B0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
130404-R1LP0408CSP-7LC#B0
Integrated Circuits(ICs) 130404-R1LP0408CSP-7LC#B0
Manufacturer: Renesas Electronics America Win Source Part Number: 130404-R1LP0408CSP-7 LC#B0 Category: Integrated Circuits(ICs) Family: Memory Packaging: Tube Operating Temperature Range: -20°C ~ 70°C (TA) Speed: 70ns Package: 32-SOIC (0.445", 11.30mm Width) Manufacturer Device Package: 32-SOP Operating Supply Voltage: 4.5 V ~ 5.5 V Format - Memory: RAM Memory Type: SRAM Memory Size: 4M (512K x 8) Interface: Parallel Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 130404-R1LP0408CSP-7LC#B0
Category: Integrated Circuits(ICs)
Family: Memory
Packaging: Tube
Operating Temperature Range: -20°C ~ 70°C (TA)
Speed: 70ns
Package: 32-SOIC (0.445", 11.30mm Width)
Manufacturer Device Package: 32-SOP
Operating Supply Voltage: 4.5 V ~ 5.5 V
Format - Memory: RAM
Memory Type: SRAM
Memory Size: 4M (512K x 8)
Interface: Parallel
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-R1LP0408CSP-7LC#B0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-R1LP0408CSP-7LC#B0
Memory IC and Storage Component 774-R1LP0408CSP-7LC#B0
IC SRAM 4MBIT 70NS 32SOP Product overview: R1LP0408CSP-7LC#B0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1LP0408CSP-7LC# B0 can be used for catalog matching and distributor lookup.

IC SRAM 4MBIT 70NS 32SOP Product overview: R1LP0408CSP-7LC#B0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1LP0408CSP-7LC#B0 can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - R1LP0408CSP-7LC#B0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM Memory IC 4Mbit Parallel 70 ns 32-SOP

SRAM Memory IC 4Mbit Parallel 70 ns 32-SOP

Buy Now Datasheet
IC SRAM 4MBIT PARALLEL 32SOP

IC SRAM 4MBIT PARALLEL 32SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - R1LP0408CSP-7LC#B0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
R1LP0408CSP-7LC#B0
Integrated Circuits (ICs) - Memory R1LP0408CSP-7LC#B0
STANDARD SRAM, 512KX8, 70NS

STANDARD SRAM, 512KX8, 70NS

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 130404-R1LP0408CSP-7LC#B0 774-R1LP0408CSP-7LC#B0 R1LP0408CSP-7LC#B0 R1LP0408CSP-7LC#B0 R1LP0408CSP-7LC#B0
Product Name Integrated Circuits(ICs) Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory
Memory Category SRAM; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Package Type SOIC Tube SOIC; 32-SOIC (0.450\", 11.40mm Width) SOIC; 32-SOIC (0.450", 11.40mm Width) SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C4023-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Memory - 40060108 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
SDRAM - 1882600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details