IC SRAM 4MBIT 55NS 32SOP Product overview: R1LP0408CSP-5SI#B0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1LP0408CSP-5SI#
Standard SRAM, 512KX8, 55ns, CMOS, PDSO32
Manufacturer: Renesas Electronics America
Win Source Part Number: 124195-R1LP0408CSP-5
Category: Integrated Circuits(ICs)
Family: Memory
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Speed: 55ns
Package: 32-SOIC (0.445", 11.30mm Width)
Manufacturer Device Package: 32-SOP
Operating Supply Voltage: 4.5 V ~ 5.5 V
Format - Memory: RAM
Memory Type: SRAM
Memory Size: 4M (512K x 8)
Interface: Parallel
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
SRAM Memory IC 4Mbit Parallel 55 ns 32-SOP
IC SRAM 4MBIT PARALLEL 32SOP
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-R1LP0408CSP-5SI#B0 | R1LP0408CSP-5SI#B0 | 124195-R1LP0408CSP-5SI#B0 | R1LP0408CSP-5SI#B0 | R1LP0408CSP-5SI#B0 |
| Product Name | Memory IC and Storage Component | Integrated Circuits(ICs) | Memory | Integrated Circuits (ICs) - Memory - Memory | |
| Memory Category | SRAM; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | Tube | SOP; SOP32 | SOIC | SOIC; 32-SOIC (0.450\", 11.40mm Width) | |
| Logic Family | CMOS |