Renesas Electronics Corporation Memory IC and Storage Component R1LP0408CSB-5SC#D0

Description
IC SRAM 4MBIT 55NS 32TSOP Product overview: R1LP0408CSB-5SC#D0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1LP0408CSB-5SC# D0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SRAM 4MBIT 55NS 32TSOP Product overview: R1LP0408CSB-5SC#D0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1LP0408CSB-5SC# D0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-R1LP0408CSB-5SC#D0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-R1LP0408CSB-5SC#D0
Memory IC and Storage Component 774-R1LP0408CSB-5SC#D0
IC SRAM 4MBIT 55NS 32TSOP Product overview: R1LP0408CSB-5SC#D0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1LP0408CSB-5SC# D0 can be used for catalog matching and distributor lookup.

IC SRAM 4MBIT 55NS 32TSOP Product overview: R1LP0408CSB-5SC#D0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1LP0408CSB-5SC#D0 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 131793-R1LP0408CSB-5SC#D0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
131793-R1LP0408CSB-5SC#D0
Integrated Circuits(ICs) 131793-R1LP0408CSB-5SC#D0
Manufacturer: Renesas Electronics America Win Source Part Number: 131793-R1LP0408CSB-5 SC#D0 Category: Integrated Circuits(ICs) Family: Memory Packaging: Tray Operating Temperature Range: -20°C ~ 70°C (TA) Speed: 55ns Package: 32-SOIC (0.400", 10.16mm Width) Manufacturer Device Package: 32-TSOP II Operating Supply Voltage: 4.5 V ~ 5.5 V Format - Memory: RAM Memory Type: SRAM Memory Size: 4M (512K x 8) Interface: Parallel Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 131793-R1LP0408CSB-5SC#D0
Category: Integrated Circuits(ICs)
Family: Memory
Packaging: Tray
Operating Temperature Range: -20°C ~ 70°C (TA)
Speed: 55ns
Package: 32-SOIC (0.400", 10.16mm Width)
Manufacturer Device Package: 32-TSOP II
Operating Supply Voltage: 4.5 V ~ 5.5 V
Format - Memory: RAM
Memory Type: SRAM
Memory Size: 4M (512K x 8)
Interface: Parallel
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-R1LP0408CSB-5SC#D0 131793-R1LP0408CSB-5SC#D0
Product Name Memory IC and Storage Component Integrated Circuits(ICs)
Memory Category SRAM; SRAM Chip SRAM; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5LC1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - Controllers - BQ2201SN-NG4 - Lingto Electronic Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC
View Details
2 suppliers
Memory - CY14ME064Q2B-SXIT-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Memory - EEPROM - 24LC04T-I/SL100 - 854740-24LC04T-I/SL100 - Win Source Electronics
Specs
Memory Category EEPROM
View Details
2 suppliers