IC SRAM 1MBIT PARALLEL 32TSOP I Product overview: R1LP0108ESF-5SI#S0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1LP0108ESF-5SI#
SRAM Memory IC 1Mb (128K x 8) Parallel 55ns 32-TSOP I
IC SRAM 1MBIT PARALLEL 32TSOP
SRAM Memory IC 1Mbit Parallel 55 ns 32-TSOP I
SRAM Memory IC 1Mbit Parallel 55 ns 32-TSOP
IC SRAM 1MBIT PARALLEL 32TSOP
IC SRAM 1MBIT PARALLEL 32TSOP I
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-R1LP0108ESF-5SI#S0 | R1LP0108ESF-5SI#S0-ND | R1LP0108ESF-5SI#S0 | R1LP0108ESF-5SI#S0 | R1LP0108ESF-5SI#S0 | R1LP0108ESF-5SI#S0 |
| Product Name | Memory IC and Storage Component | Memory | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Access Time | 55 ns | 55 ns | 55 ns | 55 ns | ||
| Cycle Time | 55 ns | 55 ns | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |