Renesas Electronics Corporation 5MHZ Memory IC and Storage Component R1EX25016ASA00I#S0

Description
IC EEPROM 16KBIT SPI 5MHZ 8SOP Product overview: R1EX25016ASA00I#S0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1EX25016ASA00I# S0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EEPROM 16KBIT SPI 5MHZ 8SOP Product overview: R1EX25016ASA00I#S0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1EX25016ASA00I# S0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5MHZ Memory IC and Storage Component - 774-R1EX25016ASA00I#S0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5MHZ Memory IC and Storage Component
774-R1EX25016ASA00I#S0
5MHZ Memory IC and Storage Component 774-R1EX25016ASA00I#S0
IC EEPROM 16KBIT SPI 5MHZ 8SOP Product overview: R1EX25016ASA00I#S0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1EX25016ASA00I# S0 can be used for catalog matching and distributor lookup.

IC EEPROM 16KBIT SPI 5MHZ 8SOP Product overview: R1EX25016ASA00I#S0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1EX25016ASA00I#S0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 559-R1EX25016ASA00I#S0TR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) SPI 5MHz 8-SOP

EEPROM Memory IC 16Kb (2K x 8) SPI 5MHz 8-SOP

Buy Now Datasheet
Memory - 559-R1EX25016ASA00I#S0CT-ND - DigiKey
Thief River Falls, MN, United States
IC EEPROM 16KBIT SPI 5MHZ 8SOP

IC EEPROM 16KBIT SPI 5MHZ 8SOP

Buy Now Datasheet
Memory - EEPROM - R1EX25016ASA00I#S0 - 1091142-R1EX25016ASA00I#S0 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - R1EX25016ASA00I#S0
1091142-R1EX25016ASA00I#S0
Memory - EEPROM - R1EX25016ASA00I#S0 1091142-R1EX25016ASA00I#S0
Manufacturer: Renesas Electronics America Win Source Part Number: 1091142-R1EX25016ASA 00I#S0 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 16Kb (2K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOP Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 5MHz Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 1091142-R1EX25016ASA00I#S0
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 16Kb (2K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOP
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 5MHz
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - R1EX25016ASA00I#S0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit SPI 5 MHz 8-SOP

EEPROM Memory IC 16Kbit SPI 5 MHz 8-SOP

Buy Now Datasheet
IC EEPROM 16KBIT SPI 5MHZ 8SOP

IC EEPROM 16KBIT SPI 5MHZ 8SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - R1EX25016ASA00I#S0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
R1EX25016ASA00I#S0
Integrated Circuits (ICs) - Memory - Memory R1EX25016ASA00I#S0
IC EEPROM 16KBIT SPI 5MHZ 8SOP

IC EEPROM 16KBIT SPI 5MHZ 8SOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-R1EX25016ASA00I#S0 559-R1EX25016ASA00I#S0TR-ND 1091142-R1EX25016ASA00I#S0 R1EX25016ASA00I#S0 R1EX25016ASA00I#S0 R1EX25016ASA00I#S0
Product Name 5MHZ Memory IC and Storage Component Memory Memory - EEPROM - R1EX25016ASA00I#S0 Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Cycle Time 5.00E6 ns 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; Tape & Reel (TR) SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOP; 8-SOP SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS58C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 736-DP84T22V-25 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Memory - 27C128-15/P061 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 150 ns
Density 128 kbits
View Details