Renesas Electronics Corporation Memory - EEPROM - R1EX24512BSAS0I#S0 R1EX24512BSAS0I#S0

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 102965-R1EX24512BSAS 0I#S0 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 512Kb (64K x 8) Access Time: 550ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOP Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 102965-R1EX24512BSAS 0I#S0 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 512Kb (64K x 8) Access Time: 550ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOP Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - R1EX24512BSAS0I#S0 - 102965-R1EX24512BSAS0I#S0 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - R1EX24512BSAS0I#S0
102965-R1EX24512BSAS0I#S0
Memory - EEPROM - R1EX24512BSAS0I#S0 102965-R1EX24512BSAS0I#S0
Manufacturer: Renesas Electronics America Win Source Part Number: 102965-R1EX24512BSAS 0I#S0 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 512Kb (64K x 8) Access Time: 550ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOP Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 102965-R1EX24512BSAS0I#S0
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 512Kb (64K x 8)
Access Time: 550ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOP
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
1MHZ Memory IC and Storage Component - 774-R1EX24512BSAS0I#S0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-R1EX24512BSAS0I#S0
1MHZ Memory IC and Storage Component 774-R1EX24512BSAS0I#S0
IC EEPROM 512KBIT I2C 1MHZ 8SOP Product overview: R1EX24512BSAS0I#S0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1EX24512BSAS0I# S0 can be used for catalog matching and distributor lookup.

IC EEPROM 512KBIT I2C 1MHZ 8SOP Product overview: R1EX24512BSAS0I#S0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1EX24512BSAS0I#S0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 559-R1EX24512BSAS0I#S0TR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 550ns 8-SOP

EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 550ns 8-SOP

Buy Now Datasheet
Memory - 559-R1EX24512BSAS0I#S0DKR-ND - DigiKey
Thief River Falls, MN, United States
IC EEPROM 512KBIT I2C 1MHZ 8SOP

IC EEPROM 512KBIT I2C 1MHZ 8SOP

Buy Now Datasheet
Memory - 559-R1EX24512BSAS0I#S0CT-ND - DigiKey
Thief River Falls, MN, United States
IC EEPROM 512KBIT I2C 1MHZ 8SOP

IC EEPROM 512KBIT I2C 1MHZ 8SOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - R1EX24512BSAS0I#S0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
R1EX24512BSAS0I#S0
Integrated Circuits (ICs) - Memory - Memory R1EX24512BSAS0I#S0
IC EEPROM 512KBIT I2C 1MHZ 8SOP

IC EEPROM 512KBIT I2C 1MHZ 8SOP

Supplier's Site
IC EEPROM 512KBIT I2C 1MHZ 8SOP

IC EEPROM 512KBIT I2C 1MHZ 8SOP

Supplier's Site Datasheet
Memory - R1EX24512BSAS0I#S0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 512Kbit I²C 1 MHz 550 ns 8-SOP

EEPROM Memory IC 512Kbit I²C 1 MHz 550 ns 8-SOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 102965-R1EX24512BSAS0I#S0 774-R1EX24512BSAS0I#S0 559-R1EX24512BSAS0I#S0TR-ND R1EX24512BSAS0I#S0 R1EX24512BSAS0I#S0 R1EX24512BSAS0I#S0
Product Name Memory - EEPROM - R1EX24512BSAS0I#S0 1MHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM; EEPROM EEPROM; Non-Volatile EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Access Time 550 ns 550 ns 550 ns 550 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; 8-SOP SOIC; Tape & Reel (TR) SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8FLC1M32A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - Logic - FIFOs Memory - SN74ACT7801-15FN - 794886-SN74ACT7801-15FN - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 40 MHz
Access Time 15 ns
View Details
3 suppliers
Memory - 71024S20TYI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details