Renesas Electronics Corporation Memory - EEPROM - R1EX24008ATAS0I R1EX24008ATAS0I

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 210481-R1EX24008ATAS 0I Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 8Kb (1K x 8) Access Time: 900ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 210481-R1EX24008ATAS 0I Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 8Kb (1K x 8) Access Time: 900ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - R1EX24008ATAS0I - 210481-R1EX24008ATAS0I - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - R1EX24008ATAS0I
210481-R1EX24008ATAS0I
Memory - EEPROM - R1EX24008ATAS0I 210481-R1EX24008ATAS0I
Manufacturer: Renesas Electronics America Win Source Part Number: 210481-R1EX24008ATAS 0I Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 8Kb (1K x 8) Access Time: 900ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 210481-R1EX24008ATAS0I
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 8Kb (1K x 8)
Access Time: 900ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
400KHZ Memory IC and Storage Component - 774-R1EX24008ATAS0I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400KHZ Memory IC and Storage Component
774-R1EX24008ATAS0I
400KHZ Memory IC and Storage Component 774-R1EX24008ATAS0I
IC EEPROM 8KBIT 400KHZ 8TSSOP Product overview: R1EX24008ATAS0I from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1EX24008ATAS0I can be used for catalog matching and distributor lookup.

IC EEPROM 8KBIT 400KHZ 8TSSOP Product overview: R1EX24008ATAS0I from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1EX24008ATAS0I can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 210481-R1EX24008ATAS0I 774-R1EX24008ATAS0I
Product Name Memory - EEPROM - R1EX24008ATAS0I 400KHZ Memory IC and Storage Component
Memory Category EEPROM; EEPROM EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 5962-8769002SA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category PROM; PROM
Access Time 40 ns
Density 4 kbits
View Details
Memory - Memory - Controllers - BQ2201SN-NTR - 140597-BQ2201SN-NTR - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC
View Details
5 suppliers
Flash Memory - 1882561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - 7GA6Y0046 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers