Renesas Electronics Corporation Embedded MCU, DSP Evaluation Boards R0K502LA8S000BE

Description
R5F2LA88ANFP R8C R8C MCU 16-Bit Embedded Evaluation Board
Request a Quote Datasheet
Description
R5F2LA88ANFP R8C R8C MCU 16-Bit Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - R0K502LA8S000BE-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
R0K502LA8S000BE-ND
Embedded MCU, DSP Evaluation Boards R0K502LA8S000BE-ND
R5F2LA88ANFP R8C R8C MCU 16-Bit Embedded Evaluation Board

R5F2LA88ANFP R8C R8C MCU 16-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1014240-R0K502LA8S000BE - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1014240-R0K502LA8S000BE
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1014240-R0K502LA8S000BE
Win Source Part Number: 1014240-R0K502LA8S00 0BE Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: R8C Type: MCU 16-Bit Core Processor: R8C Package: Box Standard Package: 1 Contents: Board(s), Cable(s), LCD, E8a Programmer Utilized IC / Part: R5F2LA88ANFP Board Type: Evaluation Platform Mounting Type: Fixed ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: Renesas Electronics America Inc Other Names: -R0K502LA8S000BE Product Status: Obsolete

Win Source Part Number: 1014240-R0K502LA8S000BE
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: R8C
Type: MCU 16-Bit
Core Processor: R8C
Package: Box
Standard Package: 1
Contents: Board(s), Cable(s), LCD, E8a Programmer
Utilized IC / Part: R5F2LA88ANFP
Board Type: Evaluation Platform
Mounting Type: Fixed
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Mfr: Renesas Electronics America Inc
Other Names: -R0K502LA8S000BE
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - R0K502LA8S000BE - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
R0K502LA8S000BE
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards R0K502LA8S000BE
R5F2LA88ANFP EVAL BRD

R5F2LA88ANFP EVAL BRD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number R0K502LA8S000BE-ND 1014240-R0K502LA8S000BE R0K502LA8S000BE
Product Name Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,HF1139, SXLP,SXBP - TB-368 - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Tools - 2473244 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Sensor Evaluation Boards - 2952-158803-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details