Renesas Electronics Corporation Analog Switches, Multiplexers, Demultiplexers QS4A210QG8

Description
2 Circuit IC Switch 4:1 17Ohm 16-QSOP
Request a Quote Datasheet
Description
2 Circuit IC Switch 4:1 17Ohm 16-QSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - QS4A210QG8-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
QS4A210QG8-ND
Analog Switches, Multiplexers, Demultiplexers QS4A210QG8-ND
2 Circuit IC Switch 4:1 17Ohm 16-QSOP

2 Circuit IC Switch 4:1 17Ohm 16-QSOP

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - QS4A210QG8 - 890611-QS4A210QG8 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - QS4A210QG8
890611-QS4A210QG8
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - QS4A210QG8 890611-QS4A210QG8
Manufacturer: Renesas Electronics America Win Source Part Number: 890611-QS4A210QG8 Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SSOP (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: QS4A210 Categories: Integrated Circuits (ICs) Case / Package: 16-QSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDTQS4A210QG8-ND, IDTQS4A210QG8

Manufacturer: Renesas Electronics America
Win Source Part Number: 890611-QS4A210QG8
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-SSOP (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: QS4A210
Categories: Integrated Circuits (ICs)
Case / Package: 16-QSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: IDTQS4A210QG8-ND, IDTQS4A210QG8

Buy Now Datasheet
Singapore, Singapore
17OHM Analog Switch and Multiplexer IC
747-QS4A210QG8
17OHM Analog Switch and Multiplexer IC 747-QS4A210QG8
IC SWITCH SP4T X 2 17OHM 16QSOP Product overview: QS4A210QG8 from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 17OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-QS4A210QG8 can be used for catalog matching and distributor lookup.

IC SWITCH SP4T X 2 17OHM 16QSOP Product overview: QS4A210QG8 from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 17OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-QS4A210QG8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - QS4A210QG8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
QS4A210QG8
Analog Switches, Multiplexers, Demultiplexers QS4A210QG8
2 Circuit IC Switch 4:1 17Ohm 16-QSOP

2 Circuit IC Switch 4:1 17Ohm 16-QSOP

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - QS4A210QG8 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
QS4A210QG8
Interface - Analog Switches, Multiplexers, Demultiplexers QS4A210QG8
IC SWITCH DUAL SP4T 16QSOP

IC SWITCH DUAL SP4T 16QSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number QS4A210QG8-ND 890611-QS4A210QG8 747-QS4A210QG8 QS4A210QG8 QS4A210QG8
Product Name Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - QS4A210QG8 17OHM Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Configuration 4x1
Supply Voltage (VS) 5 volts
Ron 17 ohms 17 ohms
Bandwidth 700 MHz 700 MHz 700 MHz 700 MHz
tON 6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Band 1/3/7 Multiplexer - QPQ2601 - Qorvo
Specs
Standards and Certifications RoHS
Bandwidth 60 MHz
Package Type SMT
View Details
Analog Switch and Multiplexer IC - 743-74CBT16212CDGVRE4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 1727-6581-1-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "16-TSSOP
View Details
4 suppliers