Win Source Part Number: 1086891-QS34X245Q3G8
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 34X
Type: Bus Switch
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Independent Circuits: 4
Voltage Supply Source: Single Supply
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 80-FSOP (0.154", 3.90mm Width)
Supplier Device Package: 80-QVSOP
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): SN74CBT16233DGGR; SN74CBT16233DGVR; SN74CBT16233DLR; FST34X245QSPX; FST34X245QSP; FST34X2245QSPX;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: QS34X245Q3G8-ND,800-
Base Product Number: QS34X245
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Logic Decoders and Demultiplexers |
| Product Number | 1086891-QS34X245Q3G8 |
| Product Name | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage | 4.75V ~ 5.25V |