Nexperia B.V. 4-to-16 line decoder/demultiplexer with input latches 74HC4514PW,118

Description
The 74HC4514; 74HCT4514 is a 4-to-16 line decoder/demultiplexe r having four binary weighted address inputs (A0 to A3), with latches, a latch enable input (LE), an enable input (E) and 16 outputs (Q0 to Q15). When LE is HIGH, the selected output is determined by the data on An. When LE goes LOW, the last data present at An are stored in the latches and the outputs remain stable. When Eis LOW, the selected output, determined by the contents of the latch, is HIGH. At EHIGH, all outputs are LOW. The enable input Edoes not affect the state of the latch. When the device is used as a demultiplexer, Eis the data input and A0 to A3 are the address inputs. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. The 74HCT4514 features reduced input threshold levels to allow interfacing to TTL logic levels. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Input levels: For 74HC4514: CMOS level For 74HCT4514: TTL level 16-line demultiplexing capability Decodes 4 binary-coded inputs into 16 mutually-exclusive outputs Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C Applications Digital multiplexing Address decoding Hexadecimal/BCD decoding
Request a Quote Datasheet
Description
The 74HC4514; 74HCT4514 is a 4-to-16 line decoder/demultiplexe r having four binary weighted address inputs (A0 to A3), with latches, a latch enable input (LE), an enable input (E) and 16 outputs (Q0 to Q15). When LE is HIGH, the selected output is determined by the data on An. When LE goes LOW, the last data present at An are stored in the latches and the outputs remain stable. When Eis LOW, the selected output, determined by the contents of the latch, is HIGH. At EHIGH, all outputs are LOW. The enable input Edoes not affect the state of the latch. When the device is used as a demultiplexer, Eis the data input and A0 to A3 are the address inputs. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. The 74HCT4514 features reduced input threshold levels to allow interfacing to TTL logic levels. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Input levels: For 74HC4514: CMOS level For 74HCT4514: TTL level 16-line demultiplexing capability Decodes 4 binary-coded inputs into 16 mutually-exclusive outputs Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C Applications Digital multiplexing Address decoding Hexadecimal/BCD decoding
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-to-16 line decoder/demultiplexer with input latches - 74HC4514PW,118 - Nexperia B.V.
Nijmegen, Netherlands
4-to-16 line decoder/demultiplexer with input latches
74HC4514PW,118
4-to-16 line decoder/demultiplexer with input latches 74HC4514PW,118
The 74HC4514; 74HCT4514 is a 4-to-16 line decoder/demultiplexe r having four binary weighted address inputs (A0 to A3), with latches, a latch enable input (LE), an enable input (E) and 16 outputs (Q0 to Q15). When LE is HIGH, the selected output is determined by the data on An. When LE goes LOW, the last data present at An are stored in the latches and the outputs remain stable. When Eis LOW, the selected output, determined by the contents of the latch, is HIGH. At EHIGH, all outputs are LOW. The enable input Edoes not affect the state of the latch. When the device is used as a demultiplexer, Eis the data input and A0 to A3 are the address inputs. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. The 74HCT4514 features reduced input threshold levels to allow interfacing to TTL logic levels. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Input levels: For 74HC4514: CMOS level For 74HCT4514: TTL level 16-line demultiplexing capability Decodes 4 binary-coded inputs into 16 mutually-exclusive outputs Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C Applications Digital multiplexing Address decoding Hexadecimal/BCD decoding

The 74HC4514; 74HCT4514 is a 4-to-16 line decoder/demultiplexer having four binary weighted address inputs (A0 to A3), with latches, a latch enable input (LE), an enable input (E) and 16 outputs (Q0 to Q15). When LE is HIGH, the selected output is determined by the data on An. When LE goes LOW, the last data present at An are stored in the latches and the outputs remain stable. When Eis LOW, the selected output, determined by the contents of the latch, is HIGH. At EHIGH, all outputs are LOW. The enable input Edoes not affect the state of the latch. When the device is used as a demultiplexer, Eis the data input and A0 to A3 are the address inputs. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

The 74HCT4514 features reduced input threshold levels to allow interfacing to TTL logic levels.

Features and benefits

  • Wide supply voltage range from 2.0 V to 6.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Input levels:
    • For 74HC4514: CMOS level
    • For 74HCT4514: TTL level
  • 16-line demultiplexing capability
  • Decodes 4 binary-coded inputs into 16 mutually-exclusive outputs
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Complies with JEDEC standards
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C

Applications

  • Digital multiplexing
  • Address decoding
  • Hexadecimal/BCD decoding
Supplier's Site Datasheet
4-16 Line Decoder/demux, -40 To 125Deg C Rohs Compliant Nexperia - 74AH2470 - Newark, An Avnet Company
Chicago, IL, United States
4-16 Line Decoder/demux, -40 To 125Deg C Rohs Compliant Nexperia
74AH2470
4-16 Line Decoder/demux, -40 To 125Deg C Rohs Compliant Nexperia 74AH2470
4-16 LINE DECODER/DEMUX, -40 TO 125DEG C ROHS COMPLIANT: YES

4-16 LINE DECODER/DEMUX, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Newark, An Avnet Company
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number 74HC4514PW,118 74AH2470
Product Name 4-to-16 line decoder/demultiplexer with input latches 4-16 Line Decoder/demux, -40 To 125Deg C Rohs Compliant Nexperia
Function Decoder/Demultiplexer Decoder
Input Lines 4
Output Lines 16
Unlock Full Specs
to access all available technical data

Similar Products

1-of-2 non-inverting demultiplexer with 3-state deselected output - 74LVC1G18GW-Q100H - Nexperia B.V.
Specs
Supply Voltage +6.5
Features ESD Protection
Package Type SOT363-2 SOT363-2
View Details
2 suppliers
Specs
Supply Voltage 4V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - 3559460 - RS Components, Ltd.
Nexperia B.V.
Specs
Function Decoder
Package Type SOIC
Logic Family CMOS
View Details
Dual 2-to-4 line decoder/demultiplexer - 74HC139PW-Q100J - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Input Lines 2
Output Lines 4
View Details
2 suppliers