Renesas Electronics Corporation Signal Switches, Multiplexers, Decoders QS3253QG8

Description
Multiplexer/Demultip lexer 2 x 4:1 16-QSOP
Description
Multiplexer/Demultip lexer 2 x 4:1 16-QSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The QS3253QG8 is a high-speed CMOS dual 4:1 multiplexer/demultiplexer designed for industrial applications, operating within a temperature range of -40°C to +85°C. It features low ON resistance of approximately 5Ω, enabling efficient signal switching without introducing significant propagation delay or ground bounce noise. The device is TTL-compatible and offers 3-state outputs, making it suitable for various applications including logic replacement, video and audio switching, and voltage translation. The QS3253QG8 is pin-compatible with several legacy devices, including the 74F253 and 74FCT253, facilitating easy integration into existing designs. It includes undershoot clamp diodes on all switch and control inputs, enhancing reliability. The device is available in QSOP and S1 packages, providing flexibility in design choices. Overall, the QS3253QG8 is a robust option for engineers seeking a reliable multiplexer/demultiplexer solution.

Datasheet Summary
Powered by GS/AI

The QS3253QG8 is a high-speed CMOS dual 4:1 multiplexer/demultiplexer designed for industrial applications, operating within a temperature range of -40°C to +85°C. It features low ON resistance of approximately 5Ω, enabling efficient signal switching without introducing significant propagation delay or ground bounce noise. The device is TTL-compatible and offers 3-state outputs, making it suitable for various applications including logic replacement, video and audio switching, and voltage translation. The QS3253QG8 is pin-compatible with several legacy devices, including the 74F253 and 74FCT253, facilitating easy integration into existing designs. It includes undershoot clamp diodes on all switch and control inputs, enhancing reliability. The device is available in QSOP and S1 packages, providing flexibility in design choices. Overall, the QS3253QG8 is a robust option for engineers seeking a reliable multiplexer/demultiplexer solution.

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - QS3253QG8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
QS3253QG8
Signal Switches, Multiplexers, Decoders QS3253QG8
Multiplexer/Demultip lexer 2 x 4:1 16-QSOP

Multiplexer/Demultiplexer 2 x 4:1 16-QSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - QS3253QG8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
QS3253QG8
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders QS3253QG8
IC MUX/DEMUX 2 X 4:1 16QSOP

IC MUX/DEMUX 2 X 4:1 16QSOP

Supplier's Site
Fet Mux/demux, 4 Renesas - 42AH1963 - Newark, An Avnet Company
Chicago, IL, United States
Fet Mux/demux, 4 Renesas
42AH1963
Fet Mux/demux, 4 Renesas 42AH1963
FET MUX/DEMUX, 4:1, -40 TO 85DEG C ROHS COMPLIANT: YES

FET MUX/DEMUX, 4:1, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number QS3253QG8 QS3253QG8 42AH1963
Product Name Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Fet Mux/demux, 4 Renesas
Supply Voltage 4.75V ~ 5.25V
Unlock Full Specs
to access all available technical data

Similar Products

 - 54LS258B/BEA - Rochester Electronics
Specs
Output Characteristics 3-State
Package Type DIP; CDIP
View Details
3 suppliers
Signal Switches, Multiplexers, Decoders - 74HC4514PW,112 - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 6V
Package Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 8413501EA - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers