The QLX4600SIQT7 is a quad receive-side equalizer designed for high-speed data transmission applications, supporting line rates up to 6.25 Gb/s. It is suitable for advanced protocols such as DisplayPort v1.2, InfiniBand, PCI Express, and 10GBase-CX4. This device compensates for frequency-dependent attenuation in copper twin-axial cables, extending signal reach up to 30 meters on a 24 AWG cable. The equalizer features four independent channels, each with 32 selectable compensation levels, which can be adjusted via external control pins or a serial bus interface. It operates on a single 1.2V power supply, consuming 78 mW per channel, and offers low latency of less than 500 ps. The compact 4mm x 7mm TQFN package is designed for high-density applications, making it ideal for active copper cable assemblies and high-speed PCB traces. Individual channel power-down support is included, enhancing its utility in PCI Express applications.
IC INTERFACE SPECIALIZED 46TQFN
LANE EXTENDER, QFN-46; Supply Voltage Min:1.1V; Supply Voltage Max:1.3V; No. of Pins:46Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; MSL:MSL 1 - Unlimited; IC Function:Lane Extender; IC Package Type:QFN RoHS Compliant: Yes
LANE EXTENDER, QFN-46, FULL REEL; IC Interface Type:Serial; Supply Voltage Min:1.1V; Supply Voltage Max:1.3V; Interface Case Style:TQFN; No. of Pins:46Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C RoHS Compliant: Yes
IC INTERFACE SPECIALIZED 46TQFN
Copper Cable Modules Interface 46-TQFN (4x7)
Interface - Specialized 6 GBS QD CH LANE EXTENDER
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | QLX4600SIQT7 | 65T7399 | 35R2482 | QLX4600SIQT7 | QLX4600SIQT7 | QLX4600SIQT7 |
| Product Name | Integrated Circuits (ICs) - Interface - Specialized | Lane Extender, Qfn-46; Supply Voltage Min Renesas | Lane Extender, Qfn-46, Full Reel; Ic Interface Type Renesas | Interface - Specialized | Specialized | Interface - Specialized |
| Device Type | Sensor Interface | Sensor Interface | ||||
| Supply Voltage | Other | Other; 1.1V | Other; 1.1V | Other; 1.1V ~ 1.3V | ||
| Features | RoHS | RoHS | RoHS | RoHS | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |