Manufacturer: Intersil
Win Source Part Number: 141100-QLX4600SIQSR
Packaging: Reel - TR
Applications: Copper Cable Modules
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 46-TQFN (4x7)
Supply Voltage - Operating: 1.1 V to 1.3 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
IC INTERFACE SPECIALIZED 46TQFN
IC INTERFACE SPECIALIZED 46TQFN
Copper Cable Modules Interface 46-TQFN (4x7)
Interface - Specialized 6 GBS QD CH LANE EXTENDER
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 141100-QLX4600SIQSR | QLX4600SIQSR | QLX4600SIQSR | QLX4600SIQSR | QLX4600SIQSR |
| Product Name | Interface - Interface - Specialized - QLX4600SIQSR | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized | Specialized | Interface - Specialized |
| Supply Voltage | Other; 1.1 V ~ 1.3 V | Other | Other; 1.1V ~ 1.3V | ||
| Package Type | 46-TQFN (4x7) | 46-WFQFN Exposed Pad | 46-WFQFN Exposed Pad | QFN EP | |
| Device Type | Sensor Interface | Sensor Interface |