Renesas Electronics Corporation Specialized QLX4600LIQT7

Description
Copper Cable Modules Interface 46-TQFN (4x7)
Datasheet
Description
Copper Cable Modules Interface 46-TQFN (4x7)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized - QLX4600LIQT7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
QLX4600LIQT7
Specialized QLX4600LIQT7
Copper Cable Modules Interface 46-TQFN (4x7)

Copper Cable Modules Interface 46-TQFN (4x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - QLX4600LIQT7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
QLX4600LIQT7
Integrated Circuits (ICs) - Interface - Specialized QLX4600LIQT7
IC INTERFACE SPECIALIZED 46TQFN

IC INTERFACE SPECIALIZED 46TQFN

Supplier's Site
Interface - Specialized - QLX4600LIQT7 - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
QLX4600LIQT7
Interface - Specialized QLX4600LIQT7
IC INTERFACE SPECIALIZED 46TQFN

IC INTERFACE SPECIALIZED 46TQFN

Supplier's Site Datasheet
Lane Extender, Qfn-46; Supply Voltage Min Renesas - 65T7398 - Newark, An Avnet Company
Chicago, IL, United States
Lane Extender, Qfn-46; Supply Voltage Min Renesas
65T7398
Lane Extender, Qfn-46; Supply Voltage Min Renesas 65T7398
LANE EXTENDER, QFN-46; Supply Voltage Min:1.1V; Supply Voltage Max:1.3V; No. of Pins:46Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; MSL:MSL 1 - Unlimited; IC Function:Lane Extender; IC Package Type:QFN RoHS Compliant: Yes

LANE EXTENDER, QFN-46; Supply Voltage Min:1.1V; Supply Voltage Max:1.3V; No. of Pins:46Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; MSL:MSL 1 - Unlimited; IC Function:Lane Extender; IC Package Type:QFN RoHS Compliant: Yes

Supplier's Site Datasheet
Lane Extender, Qfn-46, Full Reel; Supply Voltage Min Renesas - 35R2480 - Newark, An Avnet Company
Chicago, IL, United States
Lane Extender, Qfn-46, Full Reel; Supply Voltage Min Renesas
35R2480
Lane Extender, Qfn-46, Full Reel; Supply Voltage Min Renesas 35R2480
LANE EXTENDER, QFN-46, FULL REEL; Supply Voltage Min:1.1V; Supply Voltage Max:1.3V; No. of Pins:46Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; MSL:MSL 1 - Unlimited; IC Function:Lane Extender RoHS Compliant: Yes

LANE EXTENDER, QFN-46, FULL REEL; Supply Voltage Min:1.1V; Supply Voltage Max:1.3V; No. of Pins:46Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; MSL:MSL 1 - Unlimited; IC Function:Lane Extender RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Interface - Specialized
QLX4600LIQT7
Interface - Specialized QLX4600LIQT7
Interface - Specialized 6 GBS QD CH LANE EXTENDER

Interface - Specialized 6 GBS QD CH LANE EXTENDER

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number QLX4600LIQT7 QLX4600LIQT7 QLX4600LIQT7 65T7398 QLX4600LIQT7
Product Name Specialized Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized Lane Extender, Qfn-46; Supply Voltage Min Renesas Interface - Specialized
Features RoHS RoHS RoHS
Supply Voltage Other; 1.1V ~ 1.3V Other Other; 1.1V
Package Type 46-WFQFN Exposed Pad 46-WFQFN Exposed Pad QFN EP
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1092790-SI2493-C-FT - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SSOP
View Details
5 suppliers
Sensor and Detector Interfaces - 620-1346-2-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
Package Type TSSOP; "20-TSSOP (0.173"", 4.40mm Width)"
View Details
7 suppliers
Interface module - 704-2044 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Line Interface ICs - 1907229P - RS Components, Ltd.
Specs
Technology RS232
Device Type Transceiver; Transceiver
Features RoHS; ESD Protected
View Details