Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 810170-QLX4600LIQSR
Packaging: Reel
Mounting Style: SMD
Applications: Copper Cable Modules
Supplier Device Package: 46-TQFN (4x7)
Manufacturer Package: 46-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 2 (1 Year)
Supply Voltage (V): 1.1V ~ 1.3V
Part Number Series: QLX4600
IC INTERFACE SPECIALIZED 46TQFN
Copper Cable Modules Interface 46-TQFN (4x7)
Interface - Specialized 6 GBS QD CH LANE EXTENDER
IC INTERFACE SPECIALIZED 46TQFN
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 810170-QLX4600LIQSR | QLX4600LIQSR | QLX4600LIQSR | QLX4600LIQSR | QLX4600LIQSR |
| Product Name | Interface - Interface - Specialized - QLX4600LIQSR | Interface - Specialized | Specialized | Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized |
| Supply Voltage | Other; 1.1V ~ 1.3V | Other; 1.1V ~ 1.3V | Other | ||
| Device Type | Sensor Interface | Sensor Interface | |||
| Package Type | 46-WFQFN Exposed Pad | 46-WFQFN Exposed Pad | QFN EP |