Manufacturer: Intersil Corporation
Win Source Part Number: 1241246-QLX4300SIQT7
Manufacturer Homepage: www.intersil.com/cda
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
LANE EXTENDER, QFN-46; Supply Voltage Min:1.1V; Supply Voltage Max:1.3V; No. of Pins:46Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; MSL:MSL 1 - Unlimited; IC Function:Lane Extender; IC Package Type:QFN RoHS Compliant: Yes
LANE EXTENDER, QFN-46, FULL REEL; IC Interface Type:Serial; Supply Voltage Min:1.1V; Supply Voltage Max:1.3V; Interface Case Style:QFN; No. of Pins:46Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C RoHS Compliant: Yes
Interface - Specialized 4 GBS QD CH LANE EXTENDER
Data Transport Interface 46-TQFN (4x7)
IC INTERFACE SPECIALIZED 46TQFN
IC INTERFACE SPECIALIZED 46TQFN
| Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1241246-QLX4300SIQT7 | 65T7397 | 35R2478 | QLX4300SIQT7 | QLX4300SIQT7 | QLX4300SIQT7 | QLX4300SIQT7 |
| Product Name | Interface - Interface - Specialized - QLX4300SIQT7 | Lane Extender, Qfn-46; Supply Voltage Min Renesas | Lane Extender, Qfn-46, Full Reel; Ic Interface Type Renesas | Interface - Specialized | Specialized | Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized |
| Features | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage | Other; 1.1V | Other; 1.1V | Other; 1.1V ~ 1.3V | Other | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||||
| Pins | 46 # | 46 # |