Win Source Part Number: 1002901-QLX4300SIQSR
Category: Integrated Circuits (ICs)>Interface - Specialized
Series: QLx™
Package: Tape & Reel (TR),Cut Tape (CT)
Applications: Data Transport
Standard Package: 100
Mounting: SMD (SMT)
Interface: SMBus (2-Wire/I²C)
Voltage - Supply: 1.1V ~ 1.3V
Package / Case: 46-WFQFN Exposed Pad
Supplier Device Package: 46-TQFN (4x7)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: -QLX4300SIQSR,-QLX43
Base Product Number: QLX4300
Product Status: Obsolete
Interface - Specialized 3 GBS QD CH LANE EXTENDER
IC INTERFACE SPECIALIZED 46TQFN
Data Transport Interface 46-TQFN (4x7)
IC INTERFACE SPECIALIZED 46TQFN
| Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1002901-QLX4300SIQSR | QLX4300SIQSR | QLX4300SIQSR | QLX4300SIQSR | QLX4300SIQSR |
| Product Name | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized | Specialized | Interface - Specialized |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface | ||
| Supply Voltage | Other; 1.1V ~ 1.3V | Other | Other; 1.1V ~ 1.3V | ||
| Features | RoHS | RoHS | |||
| Data Rate | 3.13E6 kbps |