Manufacturer: Intersil
Win Source Part Number: 1091055-QLX111RIQSR
Packaging: Reel - TR
Applications: Copper Cable Modules
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 16-QFN (3x3)
Supply Voltage - Operating: 1.1 V to 1.3 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
IC INTERFACE SPECIALIZED 16QFN
Copper Cable Modules Interface 16-QFN (3x3)
IC INTERFACE SPECIALIZED 16QFN
Interface - Specialized QLX111RIQ 11 GBS SINGLE LANECVR
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1091055-QLX111RIQSR | QLX111RIQSR | QLX111RIQSR | QLX111RIQSR | QLX111RIQSR |
| Product Name | Interface - Interface - Specialized - QLX111RIQSR | Interface - Specialized | Specialized | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized |
| Supply Voltage | Other; 1.1 V ~ 1.3 V | Other; 1.1V ~ 1.3V | Other | ||
| Package Type | 16-QFN (3x3) | 16-VFQFN Exposed Pad | 16-VFQFN Exposed Pad | QFN EP | |
| Device Type | Sensor Interface | Sensor Interface |