Renesas Electronics Corporation Isolators - Optoisolators - Logic Output Optoisolators PS9822-2-F3-L-AX

Description
OPTOISO 2.5KV 2CH OPEN COL 8SSOP
Description
OPTOISO 2.5KV 2CH OPEN COL 8SSOP

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - PS9822-2-F3-L-AX - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
PS9822-2-F3-L-AX
Isolators - Optoisolators - Logic Output Optoisolators PS9822-2-F3-L-AX
OPTOISO 2.5KV 2CH OPEN COL 8SSOP

OPTOISO 2.5KV 2CH OPEN COL 8SSOP

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number PS9822-2-F3-L-AX
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Drop-In Isolators - NDI5050X - kTB Solutions
Specs
Component Isolator
Frequency Range: 160 to 330 MHz
Isolation 18 dB
View Details
Coaxial Broadband Isolator 68 to 88MHz - UIYBCI6060A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
View Details