The PS9402-AX is a 16-pin SSOP optically coupled isolator designed for driving IGBTs and power MOSFETs, featuring a 2.5 A maximum peak output current, 25 kV/μs minimum common mode transient immunity, and integrated desaturation detection and active Miller clamping. It includes UVLO protection with hysteresis and complies with UL, CSA, and DIN EN60747-5-2 safety standards. The device supports high-density surface mounting and is Pb-free.
OPTOISO 5KV 1CH GATE DVR 16SSOP Product overview: PS9402-AX from Renesas Electronics Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 5KV, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-PS9402-AX can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | 906-PS9402-AX |
| Product Name | 5KV Gate Driver IC |
| Rise Time | 50 ns |