LED Driver IC 4 Output DC DC Controller SEPIC, Step-Up (Boost) Analog, PWM Dimming 120mA 24-QFN (4x4)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | A80603KESJSR-1 |
| Product Name | LED Drivers |
| Number of Outputs | 4; 4 |
| Output Configuration | Inverting; SEPIC, Step-Up (Boost) |
| Output Voltage | 4.45 volts |
| Output Current | 0.1200 amps |