Renesas Electronics Corporation Optoisolators - Logic Output - PS9313L2-V-E3-AX PS9313L2-V-E3-AX

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 890254-PS9313L2-V-E3 -AX Operating Temperature Range: -40°C ~ 110°C Features: Logic Output Optoisolator 1Mbps Open Collector 5000Vrms 1 Channel 15kV/µs CMTI 6-SDIP Gull Wing Package: 6-SOIC (0.268", 6.80mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: PS9313 Categories: Isolators Case / Package: 6-SDIP Gull Wing ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 2000 Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 890254-PS9313L2-V-E3 -AX Operating Temperature Range: -40°C ~ 110°C Features: Logic Output Optoisolator 1Mbps Open Collector 5000Vrms 1 Channel 15kV/µs CMTI 6-SDIP Gull Wing Package: 6-SOIC (0.268", 6.80mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: PS9313 Categories: Isolators Case / Package: 6-SDIP Gull Wing ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 2000 Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - PS9313L2-V-E3-AX - 890254-PS9313L2-V-E3-AX - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - PS9313L2-V-E3-AX
890254-PS9313L2-V-E3-AX
Optoisolators - Logic Output - PS9313L2-V-E3-AX 890254-PS9313L2-V-E3-AX
Manufacturer: Renesas Electronics America Win Source Part Number: 890254-PS9313L2-V-E3 -AX Operating Temperature Range: -40°C ~ 110°C Features: Logic Output Optoisolator 1Mbps Open Collector 5000Vrms 1 Channel 15kV/µs CMTI 6-SDIP Gull Wing Package: 6-SOIC (0.268", 6.80mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: PS9313 Categories: Isolators Case / Package: 6-SDIP Gull Wing ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 2000 Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: Renesas Electronics America
Win Source Part Number: 890254-PS9313L2-V-E3-AX
Operating Temperature Range: -40°C ~ 110°C
Features: Logic Output Optoisolator 1Mbps Open Collector 5000Vrms 1 Channel 15kV/µs CMTI 6-SDIP Gull Wing
Package: 6-SOIC (0.268", 6.80mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: PS9313
Categories: Isolators
Case / Package: 6-SDIP Gull Wing
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 890254-PS9313L2-V-E3-AX
Product Name Optoisolators - Logic Output - PS9313L2-V-E3-AX
Operating Temperature -40 to 230 F (-40 to 110 C)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - ADUM4402CRIZ - 911100-ADUM4402CRIZ - Win Source Electronics
Specs
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
Isolators - Isolators - Gate Drivers - 1243761-SI823H5AB-IS1 - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
WG21 Repeater Power Supply | Ex | HART Signal Transmission - WG21 - Knick Interface LLC
Specs
Agency Approval EN 61140
Application General Lab & Industrial
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details