RENESAS ELECTRONICS CORPORATION
PS9151-V-F3-AX -- ISOLATORS - OPTOISOLATORS - LOGIC OUTPUT OPTOISOLATORS
Renesas Electronics Corporation
Isolators - Optoisolators - Logic Output Optoisolators
PS9151-V-F3-AX
Description
HI-SPD OPTOCPLR SO-5
-
Shenzhen Shengyu Electronics Technology Limited
Description
HI-SPD OPTOCPLR SO-5
Technical Specifications
|
Product Category
|
Optical Isolators |
|
Product Number
|
PS9151-V-F3-AX |
|
Product Name
|
Isolators - Optoisolators - Logic Output Optoisolators |
|
Isolator Package
|
6-SOIC (0.173\", 4.40mm Width), 5 Leads
|
Unlock Full Specs
to access all available technical data
Similar Products
Center Wavelength
532 nm (5320 Å)
Aperture
4 mm (0.1575 inches)
Operating Temperature
10 C (50 F)
View Details
Isolator Type
Free Space
Center Wavelength
405 nm (4050 Å)
Isolation
43 dB
View Details
LightPath Technologies, Inc.
Isolator Type
Free Space
Isolator Package
1.260mm(L), .600mm(W), .600mm(H)
Center Wavelength
1310 nm (13100 Å)
View Details