RENESAS ELECTRONICS CORPORATION
PS9122-V-F3-AX -- ISOLATORS - OPTOISOLATORS - LOGIC OUTPUT OPTOISOLATORS
Renesas Electronics Corporation
Isolators - Optoisolators - Logic Output Optoisolators
PS9122-V-F3-AX
Description
HI-SPEED OPTOCPLR SO-5
-
Shenzhen Shengyu Electronics Technology Limited
Description
HI-SPEED OPTOCPLR SO-5
Technical Specifications
|
Product Category
|
Optical Isolators |
|
Product Number
|
PS9122-V-F3-AX |
|
Product Name
|
Isolators - Optoisolators - Logic Output Optoisolators |
|
Isolator Package
|
6-SOIC (0.173\", 4.40mm Width), 5 Leads
|
Unlock Full Specs
to access all available technical data
Similar Products
Center Wavelength
532 nm (5320 Å)
Isolation
27 dB
Aperture
4 mm (0.1575 inches)
View Details
Isolator Package
8-DIP (0.300\", 7.62mm)
Operating Temperature
-30 to 100 C (-22 to 212 F)
View Details