Texas Instruments 750V 60kHz DIP Operational Amplifier IC ISO100CP

Description
ISOLATION AMPLIFIER, 750V ISOLATION-MIN, 60kHz BAND WIDTH, CDIP18, BOTTOM BRAZED, DIP-18 Product overview: ISO100CP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750V, 60kHz, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 750V, 60kHz, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISO100CP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ISOLATION AMPLIFIER, 750V ISOLATION-MIN, 60kHz BAND WIDTH, CDIP18, BOTTOM BRAZED, DIP-18 Product overview: ISO100CP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750V, 60kHz, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 750V, 60kHz, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISO100CP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
750V 60kHz DIP Operational Amplifier IC - 687-ISO100CP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
750V 60kHz DIP Operational Amplifier IC
687-ISO100CP
750V 60kHz DIP Operational Amplifier IC 687-ISO100CP
ISOLATION AMPLIFIER, 750V ISOLATION-MIN, 60kHz BAND WIDTH, CDIP18, BOTTOM BRAZED, DIP-18 Product overview: ISO100CP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750V, 60kHz, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 750V, 60kHz, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISO100CP can be used for catalog matching and distributor lookup.

ISOLATION AMPLIFIER, 750V ISOLATION-MIN, 60kHz BAND WIDTH, CDIP18, BOTTOM BRAZED, DIP-18 Product overview: ISO100CP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750V, 60kHz, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 750V, 60kHz, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISO100CP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISO100CP - 205617-ISO100CP - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISO100CP
205617-ISO100CP
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISO100CP 205617-ISO100CP
Manufacturer: Texas Instruments Win Source Part Number: 205617-ISO100CP Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole -3db Bandwidth: 60kHz Amplifier Type: Isolation Slew Rate: 0.31 V/μs Voltage - Input Offset: 200μV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Case / Package: 18-CDIP BB Supply Voltage - Operating: ±7 V to 18 V Operating Supply Current: 8mA Channel Output Current: 40mA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 205617-ISO100CP
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
-3db Bandwidth: 60kHz
Amplifier Type: Isolation
Slew Rate: 0.31 V/μs
Voltage - Input Offset: 200μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C
Case / Package: 18-CDIP BB
Supply Voltage - Operating: ±7 V to 18 V
Operating Supply Current: 8mA
Channel Output Current: 40mA
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
ISO100CP
Integrated Circuits (ICs) - Linear - Amplifiers ISO100CP
IC OPAMP ISOLATION 1 CIRC 18CDIP

IC OPAMP ISOLATION 1 CIRC 18CDIP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - ISO100CP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
ISO100CP
Instrumentation, OP Amps, Buffer Amps ISO100CP
Isolation Amplifier 1 Circuit 18-CDIP

Isolation Amplifier 1 Circuit 18-CDIP

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISO100CP - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
ISO100CP
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps ISO100CP
IC OPAMP ISOLATION 1 CIRC 18CDIP

IC OPAMP ISOLATION 1 CIRC 18CDIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-ISO100CP 205617-ISO100CP ISO100CP ISO100CP ISO100CP
Product Name 750V 60kHz DIP Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISO100CP Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Slew Rate 0.3100 V/µs 0.3100 V/µs 3.10E-7 V/µs 0.3100 V/µs
Bandwidth 0.0600 MHz 0.0600 MHz 0.0600 MHz 0.0600 MHz
Operating Temperature -25 C (-13 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Package Type Rail/Tube DIP; CDIP; 18-CDIP BB 18-CDIP (0.300, 7.62mm) DIP; CDIP; 18-CDIP (0.300\", 7.62mm)
Supply Voltage (VS) 7 to 18 volts 36 volts
Unlock Full Specs
to access all available technical data