The PS8501L3-V-E3-AX is a high-speed analog output photocoupler in a gull-wing surface mount package, featuring an AlGaAs LED and a high-speed amplifier transistor. It provides 5000 Vr.m.s. isolation voltage, a creepage distance of 8 mm, and a maximum propagation delay of 0.8 µs. It supports TTL and CMOS logic levels, operates with a maximum supply voltage of 35 V, and meets UL1577, CSA CAN/CSA-C22.2 No.62368-1, BSI EN 62368-1, and other reinforced insulation safety standards. The part is Pb-free and supplied in embossed tape in 1000 pcs/reel.
HI-SPD OPTOCPLR 8-PIN DIP Product overview: PS8501L3-V-E3-AX from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include transistor, BJT, switching, amplification, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS8501L3-V-E3-AX
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PS8501L3-V-E3-AX |
| Product Name | DIP Bipolar Transistor |
| Package Type | Tape & Reel (TR) |