Renesas Electronics Corporation DIP Bipolar Transistor PS8501L2-V-AX

Description
HI-SPD OPTOCPLR 8-PIN DIP Product overview: PS8501L2-V-AX from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include transistor, BJT, switching, amplification, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS8501L2-V-AX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
HI-SPD OPTOCPLR 8-PIN DIP Product overview: PS8501L2-V-AX from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include transistor, BJT, switching, amplification, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS8501L2-V-AX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
DIP Bipolar Transistor
903-PS8501L2-V-AX
DIP Bipolar Transistor 903-PS8501L2-V-AX
HI-SPD OPTOCPLR 8-PIN DIP Product overview: PS8501L2-V-AX from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include transistor, BJT, switching, amplification, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS8501L2-V-AX can be used for catalog matching and distributor lookup.

HI-SPD OPTOCPLR 8-PIN DIP Product overview: PS8501L2-V-AX from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include transistor, BJT, switching, amplification, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS8501L2-V-AX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - PS8501L2-V-AX - 930872-PS8501L2-V-AX - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PS8501L2-V-AX
930872-PS8501L2-V-AX
Optoisolators - Transistor, Photovoltaic Output - PS8501L2-V-AX 930872-PS8501L2-V-AX
Manufacturer: Renesas Electronics America Win Source Part Number: 930872-PS8501L2-V-AX Series: NEPOC Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Transistor with Base Output 5000Vrms Channel 8-SMD Package: 8-SMD, Gull Wing Package: Tube Mounting: Surface Mount Family Name: PS8501 Categories: Isolators Case / Package: 8-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: Renesas Electronics America
Win Source Part Number: 930872-PS8501L2-V-AX
Series: NEPOC
Operating Temperature Range: -55°C ~ 100°C
Features: Optoisolator Transistor with Base Output 5000Vrms Channel 8-SMD
Package: 8-SMD, Gull Wing
Package: Tube
Mounting: Surface Mount
Family Name: PS8501
Categories: Isolators
Case / Package: 8-SMD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 903-PS8501L2-V-AX 930872-PS8501L2-V-AX
Product Name DIP Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - PS8501L2-V-AX
Package Type Tube SOT3; 8-SMD
Unlock Full Specs
to access all available technical data

Similar Products

20 V, 2 A PNP medium power transistors - BC69-16PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
4 suppliers
Bipolar Transistors - 155298P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; SOT-23
View Details
Bipolar Transistor - 277-BC846UE6327 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Package Type Bulk
Packing Method Bulk
VCEO 65 volts
View Details
3 suppliers