Renesas Electronics Corporation Isolators - Optoisolators - Transistor, Photovoltaic Output PS8352AL2-V-E3-AX

Description
Win Source Part Number: 1194779-PS8352AL2-V- E3-AX Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Series: NEPOC Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Analog to Digital Converter Input Type: DC Rise / Fall Time (Typ): 3.1µs, 3.1µs Number of Channels: 1 Voltage - Isolation: 5000Vrms Voltage - Output (Max): 6V Package / Case: 8-SOIC (0.268", 6.80mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Renesas Electronics America Inc Other Names: 559-PS8352AL2-V-E3-A XTR Base Product Number: PS8352
Request a Quote Datasheet
Description
Win Source Part Number: 1194779-PS8352AL2-V- E3-AX Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Series: NEPOC Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Analog to Digital Converter Input Type: DC Rise / Fall Time (Typ): 3.1µs, 3.1µs Number of Channels: 1 Voltage - Isolation: 5000Vrms Voltage - Output (Max): 6V Package / Case: 8-SOIC (0.268", 6.80mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Renesas Electronics America Inc Other Names: 559-PS8352AL2-V-E3-A XTR Base Product Number: PS8352
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1194779-PS8352AL2-V-E3-AX - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1194779-PS8352AL2-V-E3-AX
Isolators - Optoisolators - Transistor, Photovoltaic Output 1194779-PS8352AL2-V-E3-AX
Win Source Part Number: 1194779-PS8352AL2-V- E3-AX Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Series: NEPOC Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Analog to Digital Converter Input Type: DC Rise / Fall Time (Typ): 3.1µs, 3.1µs Number of Channels: 1 Voltage - Isolation: 5000Vrms Voltage - Output (Max): 6V Package / Case: 8-SOIC (0.268", 6.80mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Renesas Electronics America Inc Other Names: 559-PS8352AL2-V-E3-A XTR Base Product Number: PS8352

Win Source Part Number: 1194779-PS8352AL2-V-E3-AX
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Series: NEPOC
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: Analog to Digital Converter
Input Type: DC
Rise / Fall Time (Typ): 3.1µs, 3.1µs
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Voltage - Output (Max): 6V
Package / Case: 8-SOIC (0.268", 6.80mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 110°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: Renesas Electronics America Inc
Other Names: 559-PS8352AL2-V-E3-AXTR
Base Product Number: PS8352

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1194779-PS8352AL2-V-E3-AX
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners and Isolators - 2946-857-420-ND - DigiKey
Specs
Outputs Analog Voltage Output; Analog Current Output
Inputs Current
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
P15000 Isolated Standard Signal Conditioner | Calibrated and Switchable | High Insulation | Broad-range Power Supply - P15000 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 1,000 V
View Details
8B38 Strain Gage Input Modules, Wide and Narrow Bandwidth - 8B38-35 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details