The PS7113-2A-A is a solid state relay with two independent 1-form A channels, designed for AC/DC switching applications. It features GaAs LEDs on the input side and MOS FETs on the output side, offering low offset voltage and high linearity for analog signal control. The device is packaged in an 8-pin DIP configuration and supports a continuous load current of 350 mA with a breakdown voltage of 100 V. It is a Pb-Free product approved by UL (File No. E72422), BSI (No. 8246), and CSA (No. CA 101391).
Alternative Parts (Cross-Reference): Cross
Manufacturer: Renesas Electronics America Inc
Category: Relays Solid State Relays
Series: PS, OCMOS
Package: Tube
Product Status: Obsolete
Mounting Type: Through Hole
Circuit: SPST-NO (1 Form A) x 2
Output Type: AC, DC
Voltage - Load: 0 V ~ 100 V
Load Current: 350 mA
| Win Source Electronics | |
|---|---|
| Product Category | Solid State Relays |
| Product Name | Relays Solid State Relays |
| Mounting | PCBoard; Through Hole |