Manufacturer: Renesas Electronics America
Win Source Part Number: 930862-PS2801-1-V-F3
Operating Temperature Range: -55°C ~ 100°C
Features: Optoisolator Transistor Output 2500Vrms 1 Channel 4-SSOP
Package: 4-SOIC (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: PS2801
Categories: Isolators
Case / Package: 4-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 3500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
| Win Source Electronics | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 930862-PS2801-1-V-F3-Y-A |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - PS2801-1-V-F3-Y-A |
| Mounting Option | Surface Mount; 4-SSOP |