The PS2761B-1Y-A is a 4-pin SOP photovoltaic output optoisolator containing a GaAs LED and an NPN silicon phototransistor, designed for signal isolation in power supplies, hybrid ICs, and programmable logic controllers. It features a compact plastic SOP package measuring 7.0 mm × 4.4 mm with a weight of 0.08 g, and provides reinforced insulation with a 3,750 Vr.m.s. isolation voltage. The device supports an operating ambient temperature up to 110 °C and complies with safety standards including UL1577, CSA CAN/CSA-C22.2 No. 62368-1, BSI EN IEC 62368-1, and CQC GB4943.1-2022. It is halogen-free and Pb-free, with an emitter-collector voltage rating of 70 V and a collector current of 50 mA. Typical rise and fall times are 4 µs and 5 µs, respectively, under a 5 V supply and 100 Ω load. The current transfer ratio ranges from 10% to 400% depending on bias conditions.
PS27 Product overview: PS2761B-1Y-A from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2761B-1Y-A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PS2761B-1Y-A |
| Product Name | Bipolar Transistor |
| Package Type | Strip |