Renesas Electronics Corporation Isolators - Optoisolators - Transistor, Photovoltaic Output PS2761B-1Y-A

Description
Win Source Part Number: 1086011-PS2761B-1Y-A Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel Standard Package: 20 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.1V Rise / Fall Time (Typ): 4µs, 5µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 50% @ 5mA Voltage - Output (Max): 70V Vce Saturation (Max): 300mV Current Transfer Ratio (Max): 400% @ 5mA Turn On / Turn Off Time (Typ): 8µs, 5µs Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-SOP Temperature Range - Operating: -55°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Renesas Electronics America Inc Other Names: 559-PS2761B-1Y-ACT,- 1161-PS2761B-1Y-ACT, 559-PS2761B-1Y-ATR,5 59-PS2761B-1Y-ADKR Base Product Number: PS2761B
Request a Quote Datasheet
Description
Win Source Part Number: 1086011-PS2761B-1Y-A Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel Standard Package: 20 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.1V Rise / Fall Time (Typ): 4µs, 5µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 50% @ 5mA Voltage - Output (Max): 70V Vce Saturation (Max): 300mV Current Transfer Ratio (Max): 400% @ 5mA Turn On / Turn Off Time (Typ): 8µs, 5µs Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-SOP Temperature Range - Operating: -55°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Renesas Electronics America Inc Other Names: 559-PS2761B-1Y-ACT,- 1161-PS2761B-1Y-ACT, 559-PS2761B-1Y-ATR,5 59-PS2761B-1Y-ADKR Base Product Number: PS2761B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1086011-PS2761B-1Y-A - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1086011-PS2761B-1Y-A
Isolators - Optoisolators - Transistor, Photovoltaic Output 1086011-PS2761B-1Y-A
Win Source Part Number: 1086011-PS2761B-1Y-A Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel Standard Package: 20 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.1V Rise / Fall Time (Typ): 4µs, 5µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 50% @ 5mA Voltage - Output (Max): 70V Vce Saturation (Max): 300mV Current Transfer Ratio (Max): 400% @ 5mA Turn On / Turn Off Time (Typ): 8µs, 5µs Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-SOP Temperature Range - Operating: -55°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Renesas Electronics America Inc Other Names: 559-PS2761B-1Y-ACT,- 1161-PS2761B-1Y-ACT, 559-PS2761B-1Y-ATR,5 59-PS2761B-1Y-ADKR Base Product Number: PS2761B

Win Source Part Number: 1086011-PS2761B-1Y-A
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Package: Tape & Reel
Standard Package: 20
Mounting: SMD (SMT)
Output Type: Transistor
Input Type: DC
Current - DC Forward (If) (Max): 50 mA
Voltage - Forward (Vf) (Typ): 1.1V
Rise / Fall Time (Typ): 4µs, 5µs
Current - Output / Channel: 50mA
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Current Transfer Ratio (Min): 50% @ 5mA
Voltage - Output (Max): 70V
Vce Saturation (Max): 300mV
Current Transfer Ratio (Max): 400% @ 5mA
Turn On / Turn Off Time (Typ): 8µs, 5µs
Package / Case: 4-SMD, Gull Wing
Supplier Device Package: 4-SOP
Temperature Range - Operating: -55°C ~ 110°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.49.8000
Mfr: Renesas Electronics America Inc
Other Names: 559-PS2761B-1Y-ACT,-1161-PS2761B-1Y-ACT,559-PS2761B-1Y-ATR,559-PS2761B-1Y-ADKR
Base Product Number: PS2761B

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1086011-PS2761B-1Y-A
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners and Isolators - 2946-857-416-ND - DigiKey
Specs
Outputs Analog Voltage Output
Inputs Current
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Isolators - Isolators - Gate Drivers - 1243634-SI8221DC-A-ISR - Win Source Electronics
Specs
Analog Channels 1 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Digital Isolator ICs - 2149166P - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details