Renesas Electronics Corporation Isolators - Optoisolators - Transistor, Photovoltaic Output PS2701-1Y-F3-A

Description
Win Source Part Number: 1085993-PS2701-1Y-F3 -A Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Series: NEPOC Package: Tape & Reel (TR) Standard Package: 3,500 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.1V Rise / Fall Time (Typ): 3µs, 5µs Current - Output / Channel: 80mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 50% @ 5mA Voltage - Output (Max): 40V Vce Saturation (Max): 300mV Current Transfer Ratio (Max): 300% @ 5mA Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-SOP Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Renesas Electronics America Inc Other Names: 559-1427-2 Base Product Number: PS2701 Product Status: Not For New Designs
Request a Quote
Description
Win Source Part Number: 1085993-PS2701-1Y-F3 -A Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Series: NEPOC Package: Tape & Reel (TR) Standard Package: 3,500 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.1V Rise / Fall Time (Typ): 3µs, 5µs Current - Output / Channel: 80mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 50% @ 5mA Voltage - Output (Max): 40V Vce Saturation (Max): 300mV Current Transfer Ratio (Max): 300% @ 5mA Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-SOP Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Renesas Electronics America Inc Other Names: 559-1427-2 Base Product Number: PS2701 Product Status: Not For New Designs
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1085993-PS2701-1Y-F3-A - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1085993-PS2701-1Y-F3-A
Isolators - Optoisolators - Transistor, Photovoltaic Output 1085993-PS2701-1Y-F3-A
Win Source Part Number: 1085993-PS2701-1Y-F3 -A Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Series: NEPOC Package: Tape & Reel (TR) Standard Package: 3,500 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.1V Rise / Fall Time (Typ): 3µs, 5µs Current - Output / Channel: 80mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 50% @ 5mA Voltage - Output (Max): 40V Vce Saturation (Max): 300mV Current Transfer Ratio (Max): 300% @ 5mA Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-SOP Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Renesas Electronics America Inc Other Names: 559-1427-2 Base Product Number: PS2701 Product Status: Not For New Designs

Win Source Part Number: 1085993-PS2701-1Y-F3-A
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Series: NEPOC
Package: Tape & Reel (TR)
Standard Package: 3,500
Mounting: SMD (SMT)
Output Type: Transistor
Input Type: DC
Current - DC Forward (If) (Max): 50 mA
Voltage - Forward (Vf) (Typ): 1.1V
Rise / Fall Time (Typ): 3µs, 5µs
Current - Output / Channel: 80mA
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Current Transfer Ratio (Min): 50% @ 5mA
Voltage - Output (Max): 40V
Vce Saturation (Max): 300mV
Current Transfer Ratio (Max): 300% @ 5mA
Package / Case: 4-SMD, Gull Wing
Supplier Device Package: 4-SOP
Temperature Range - Operating: -55°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: Renesas Electronics America Inc
Other Names: 559-1427-2
Base Product Number: PS2701
Product Status: Not For New Designs

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1085993-PS2701-1Y-F3-A
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners and Isolators - 2946-857-409-ND - DigiKey
Specs
Outputs Analog Voltage Output; Analog Current Output
Inputs Current, Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
8B38 Strain Gage Input Modules, Wide and Narrow Bandwidth - 8B38-01 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details