The PS2701-1 is an optically coupled isolator with a GaAs LED and NPN silicon phototransistor, housed in a SOP package measuring 7.0 mm × 4.4 mm with a height of 2.0 mm. It provides 3750 Vr.m.s. isolation voltage and features fast switching with typical rise and fall times of 3 μs and 5 μs, respectively. The device is certified to UL1577, CSA C22.2 No. 62368-1, BSI EN 62368-1, and other international safety standards for basic and supplementary insulation. It operates over an ambient temperature range of -55 °C to +100 °C and is suitable for high-density mounting in applications such as power supplies and programmable logic controllers.
OPTOISOLATOR 3.75KV TRANS 4SMD Product overview: PS2701-1-M-A from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2701-1-M-A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PS2701-1-M-A |
| Product Name | 3.75KV Bipolar Transistor |
| Package Type | Strip |