Renesas Electronics Corporation 3.75KV Bipolar Transistor PS2701-1-F3-L-A

Description
OPTOISOLATOR 3.75KV TRANS 4SMD Product overview: PS2701-1-F3-L-A from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2701-1-F3-L-A can be used for catalog matching and distributor lookup.
Request a Quote
Description
OPTOISOLATOR 3.75KV TRANS 4SMD Product overview: PS2701-1-F3-L-A from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2701-1-F3-L-A can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PS2701-1-F3-L-A is an optically coupled isolator in an SOP package measuring 7.0 mm × 4.4 mm, featuring a GaAs LED and an NPN silicon phototransistor. It provides 3750 Vr.m.s. isolation voltage, operates from -55°C to +100°C ambient temperature, and meets UL1577, CSA C22.2 No. 62368-1, BSI EN 62368-1, SEMKO EN 62368-1, NEMKO EN 62368-1, FIMKO EN 62368-1, DEMKO EN 62368-1, and VDE DIN EN 60747-5-5 safety standards. It is supplied in embossed tape packaging at 3500 pcs/reel and is halogen-free.

Datasheet Summary
Powered by GS/AI

The PS2701-1-F3-L-A is an optically coupled isolator in an SOP package measuring 7.0 mm × 4.4 mm, featuring a GaAs LED and an NPN silicon phototransistor. It provides 3750 Vr.m.s. isolation voltage, operates from -55°C to +100°C ambient temperature, and meets UL1577, CSA C22.2 No. 62368-1, BSI EN 62368-1, SEMKO EN 62368-1, NEMKO EN 62368-1, FIMKO EN 62368-1, DEMKO EN 62368-1, and VDE DIN EN 60747-5-5 safety standards. It is supplied in embossed tape packaging at 3500 pcs/reel and is halogen-free.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.75KV Bipolar Transistor
903-PS2701-1-F3-L-A
3.75KV Bipolar Transistor 903-PS2701-1-F3-L-A
OPTOISOLATOR 3.75KV TRANS 4SMD Product overview: PS2701-1-F3-L-A from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2701-1-F3-L-A can be used for catalog matching and distributor lookup.

OPTOISOLATOR 3.75KV TRANS 4SMD Product overview: PS2701-1-F3-L-A from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2701-1-F3-L-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors
Product Number 903-PS2701-1-F3-L-A
Product Name 3.75KV Bipolar Transistor
Package Type Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIKB50N65DH5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
5 suppliers
Bipolar Transistors - 1219469 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
45 V, 1 A PNP medium power transistors - BC51PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
5 suppliers